TE Connectivity 7-1190906-7
TE Connectivity 7-1190906-7
feed

TE Connectivity 7-1190906-7

Manufacturer No:

7-1190906-7

Manufacturer:

TE Connectivity

Utmel No:

2460-7-1190906-7

Package:

-

ECAD Model:

Description:

D-141-0146
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
7-1190906-7 information

Specifications
TE Connectivity 7-1190906-7 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity 7-1190906-7.
  • Type
    Parameter
  • Expanded Inside Diameter (Min)u2009
    .66u2009mmu2009[u2009.026u2009inu2009]
  • Pre-Installed Leadu2009
    No
  • Wire Sizeu2009(mm²)
    .14 – .05
  • Wire Sizeu2009(AWG)
    26 – 30
  • TE Internal #
    124731-000
  • TE Internal Description
    D-141-0146
  • SolderSleeve Shield Terminator Product Typeu2009
    Cable Terminator, Shield Terminator, Wire Terminator
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    SMA to SMA
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50 Ohm
0 Similar Products Remaining