TE Connectivity T92P11D22-24
TE Connectivity T92P11D22-24
feed

TE Connectivity T92P11D22-24

Manufacturer No:

T92P11D22-24

Manufacturer:

TE Connectivity

Utmel No:

2460-T92P11D22-24

Package:

-

ECAD Model:

Description:

Electromechanical Relay DPDT 40(NO)/3(NC)A 24VDC 350Ohm Flange Mount

Quantity:

Unit Price: $16.804020

Ext Price: $16.80

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $16.804020

    $16.80

  • 10

    $15.852849

    $158.53

  • 100

    $14.955518

    $1,495.55

  • 500

    $14.108979

    $7,054.49

  • 1000

    $13.310358

    $13,310.36

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T92P11D22-24 information

Specifications
TE Connectivity T92P11D22-24 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity T92P11D22-24.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 4 days ago)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Number of Pins
    8
  • Weight
    86.012453 g
  • Relay Construction
    Non-Latching
  • Supplier Package
    Dust Cover
  • Minimum Dropout Voltage
    2.4 Vdc
  • Contact Materials
    Silver Cadmium Oxide
  • CoilResistance
    350 Ohm
  • Mounting
    Flange Mount
  • Lead Free Status / RoHS Status
    --
  • Turn Off Voltage (Min)
    2.4 VDC
  • Turn On Voltage (Max)
    18 VDC
  • Coil Voltage AC
    24 V
  • Approvals
    CSA, UL, VDE
  • Manufacturer Lifecycle Status
    ACTIVE (Last Updated: 4 days ago)
  • Voltage Rating (AC)
    600 V
  • RoHS
    Compliant
  • Unit Weight
    2.896028 oz
  • Factory Pack QuantityFactory Pack Quantity
    30
  • Mounting Styles
    Panel Mount
  • Part # Aliases
    5-1393211-4
  • Manufacturer
    TE Connectivity
  • Brand
    TE Connectivity
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    T92P1
  • Mfr
    TE Connectivity Potter & Brumfield Relays
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55 to 85 °C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    T92
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    --
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Quick Connect
  • Type
    Standard
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55 °C
  • Subcategory
    Relays
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    34.54 mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    30 A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Quick Connect - 0.250 (6.3mm)
  • ELV

    ELV stands for Extra-Low Voltage, which refers to a specific voltage range used in electronic components and systems. This voltage range typically falls below 50 volts AC or 120 volts DC. ELV systems are designed to operate at lower voltages for safety reasons, as they pose a reduced risk of electric shock compared to higher voltage systems. Components and devices operating within the ELV range are commonly used in various applications, such as telecommunications, data centers, and low-power electronics. Adhering to ELV standards helps ensure the safety of both users and equipment in these systems.

    Non-Compliant
  • Max Voltage Rating (AC)

    The parameter "Max Voltage Rating (AC)" in electronic components refers to the maximum alternating current (AC) voltage that the component can safely handle without being damaged. This rating is important for ensuring the component's longevity and reliability in a circuit. Exceeding the maximum voltage rating can lead to overheating, breakdown, or even permanent damage to the component. It is crucial to select components with voltage ratings that are suitable for the intended application to prevent malfunctions or safety hazards in the circuit.

    600 V
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    DPDT
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    30 A
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Quick Connect
  • Contact Form

    A page on a website that allows users to communicate with the site owner. The page has fields for filling in name, address and type of comment. On most company websites, email and mailing addresses are also included; however, the contact form provides an immediate, convenient way for users to ask the company questions.

    DPDT (2 Form C)
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    General Purpose
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    General Purpose Relays
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    25 ms
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    24VDC
  • Coil Type

    There are 2 different types of 'coil'; one has copper on it (IUD) and the other contains hormone (Mirena IUS). Both are over 99% effective at protecting against pregnancy.

    Non Latching
  • Switching Voltage

    The maximum switching voltage of a relay is the maximum voltage that can be across the contacts whether the relay is open or closed. Operating a relay with high voltages present can cause arcing, and this in turn erodes the contacts and eventually degrades contact performance.

    277VAC - Nom
  • Coil Current

    A current coil is basically a coil, such as, a wire wrapped around an electrical conductor.

    70.8mA
  • Release Time

    In telecommunication, release time is the time interval for a circuit to respond when an enabling signal is discontinued

    15ms
  • Must Operate Voltage

    Must Operate Voltage is the minimum voltage level at which an electronic component or device is guaranteed to function correctly. Below this threshold, the component may experience performance issues, erratic behavior, or complete failure to operate. It is a critical specification for ensuring reliable operation in various applications where voltage variations can occur.

    18 VDC
  • Contact Rating (Current)

    Contact Rating (Current) is a parameter used to specify the maximum current that an electronic component's contact can handle without causing damage or failure. It is typically expressed in amperes (A) and is crucial for ensuring the safe and reliable operation of the component within a circuit. Exceeding the specified contact rating can lead to overheating, arcing, or even permanent damage to the component. Therefore, it is important to carefully consider the contact rating when designing or selecting components for a circuit to prevent potential hazards and ensure optimal performance.

    30A
  • Power Consumption

    Power consumption is the amount of input energy (measured in watts) required for an electrical appliance to function. This is opposed to power output which is a measure of the level of performance, of a heat pump for example.

    1.7 W
  • Coil Power

    Coil Power in electronic components refers to the amount of power consumed by a coil or inductor when an electrical current passes through it. It is a measure of the energy dissipated as heat within the coil due to its resistance. The coil power is typically specified in watts and is important to consider when designing circuits to ensure that the coil can handle the power without overheating. Properly managing coil power is crucial for the overall performance and reliability of electronic systems.

    1.7 W
  • Must Release Voltage

    Must Release Voltage is the minimum voltage level that an electronic component, such as a relay or circuit breaker, requires to safely disengage or reset its mechanical operation. This parameter ensures that the component can reliably return to a non-energized state when power is removed or when a control signal goes low. It is an important specification for ensuring proper operation and safety in electronic circuits where the component may be exposed to fluctuating voltages.

    2.4 VDC
  • Coil Voltage (DC)

    The parameter "Coil Voltage (DC)" in electronic components refers to the voltage required to energize the coil of an electromagnetic device, such as a relay or a solenoid, when using direct current (DC) power. This voltage is necessary to create a magnetic field within the coil, which in turn activates the component to perform its intended function. The specified coil voltage must match the power supply voltage to ensure proper operation of the component. It is important to carefully select a component with the correct coil voltage rating to prevent damage and ensure reliable performance in electronic circuits.

    24 V
  • Seal Rating

    Seal Rating in electronic components refers to the level of protection the component has against environmental factors such as dust, moisture, and other contaminants. It is a measure of how well the component is sealed to prevent these external elements from entering and potentially damaging the internal circuitry. The seal rating is typically represented by an IP (Ingress Protection) code, which consists of two digits. The first digit indicates the level of protection against solid particles, while the second digit indicates the level of protection against liquids. A higher seal rating indicates a greater level of protection against environmental factors.

    -
  • Coil Insulation

    Coil insulation in electronic components refers to the material or layer used to separate the individual windings of a coil from each other and from the core. This insulation is crucial for preventing short circuits and ensuring the proper functioning of the coil. Common materials used for coil insulation include varnishes, tapes, resins, and sleeves, which provide electrical insulation and mechanical protection. Proper coil insulation helps maintain the integrity and performance of the coil, especially in high-voltage or high-frequency applications where the risk of electrical breakdown is higher. It is important to choose the right type of insulation based on the specific requirements of the application to ensure reliability and safety.

    Class F
  • Contact Arrangement

    Contact arrangement in electronic components refers to the configuration and organization of electrical contacts within a switch, relay, or connector. It defines how contacts are paired or grouped, determining their functionality in terms of opening or closing circuits, switching pathways, or making connections. Different contact arrangements, such as normally open, normally closed, or various multi-pole configurations, affect the behavior of the component in electronic circuits, influencing design choices based on the desired electrical performance.

    DPDT
  • Contact Voltage Rating (AC)

    The Contact Voltage Rating (AC) in electronic components refers to the maximum alternating current (AC) voltage that the component can safely handle without experiencing damage or malfunction. This parameter is crucial for ensuring the reliability and safety of the component in electrical circuits. It is typically specified by the manufacturer and is important to consider when designing or selecting components for a particular application. Exceeding the Contact Voltage Rating (AC) can lead to electrical breakdown, insulation failure, or other issues that may compromise the performance and longevity of the component. It is essential to adhere to the specified voltage ratings to prevent potential hazards and ensure the proper functioning of electronic systems.

    277 V
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Power Relays
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Insulation - Class F
  • Product Category

    a particular group of related products.

    General Purpose Relays
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    68.58 mm
  • Width
    34.5 mm
  • Height
    26.3906 mm
  • Length
    52.0954 mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP54
0 Similar Products Remaining
T92P11D22-24 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "T92P11D22-24" in TE Connectivity T92P11D22-24.
  • Part Number
  • Manufacturer
  • Package
  • Description