TE Connectivity T9GV1L24-110
TE Connectivity T9GV1L24-110
feed

TE Connectivity T9GV1L24-110

Manufacturer No:

T9GV1L24-110

Manufacturer:

TE Connectivity

Utmel No:

2460-T9GV1L24-110

Package:

-

ECAD Model:

Description:

T9GV1L24-110

Quantity:

Unit Price: $2.018899

Ext Price: $2.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.018899

    $2.02

  • 10

    $1.904622

    $19.05

  • 100

    $1.796813

    $179.68

  • 500

    $1.695107

    $847.55

  • 1000

    $1.599157

    $1,599.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
T9GV1L24-110 information

Specifications
TE Connectivity T9GV1L24-110 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity T9GV1L24-110.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Manufacturer
    Arrow Hart - Cooper Wiring Devices
  • Manufacturer Part Number
    7501RB-K-L
  • Contact Materials
    Silver Tin Oxide (AgSnO)
  • Turn Off Voltage (Min)
    11 VDC
  • Turn On Voltage (Max)
    82.5 VDC
  • CoilResistance
    13.4 kOhms
  • Factory Pack QuantityFactory Pack Quantity
    10
  • Mounting Styles
    Panel Mount
  • Part # Aliases
    1558671-9
  • Brand
    TE Connectivity / P&B
  • Contact Rating
    1 A
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    T9GV1
  • Mfr
    TE Connectivity Potter & Brumfield Relays
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 105°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    T9G
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Standard
  • Subcategory
    Relays
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pin, Quick Connect - 0.250 (6.3mm)
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    30 A
  • Contact Form

    A page on a website that allows users to communicate with the site owner. The page has fields for filling in name, address and type of comment. On most company websites, email and mailing addresses are also included; however, the contact form provides an immediate, convenient way for users to ask the company questions.

    SPST-NO (1 Form A)
  • Relay Type

    In electronic components, the parameter "Relay Type" refers to the specific classification or categorization of a relay based on its design, functionality, and application. Relays are electromechanical devices that are used to control the switching of circuits by opening or closing contacts in response to an electrical signal. The relay type typically indicates the specific characteristics of the relay, such as its switching mechanism (e.g., electromagnetic, solid-state), contact configuration (e.g., SPST, DPDT), operating voltage, current rating, and intended use (e.g., power relays, signal relays, automotive relays). Understanding the relay type is important for selecting the right relay for a particular application to ensure proper functionality and reliability.

    General Purpose
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    General Purpose Relays
  • Operate Time

    The time interval between the instant of the occurrence of a specified input condition to a system and the instant of completion of a specified operation.

    15ms
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    110VDC
  • Coil Type

    There are 2 different types of 'coil'; one has copper on it (IUD) and the other contains hormone (Mirena IUS). Both are over 99% effective at protecting against pregnancy.

    Non Latching
  • Switching Voltage

    The maximum switching voltage of a relay is the maximum voltage that can be across the contacts whether the relay is open or closed. Operating a relay with high voltages present can cause arcing, and this in turn erodes the contacts and eventually degrades contact performance.

    480VAC - Max
  • Coil Current

    A current coil is basically a coil, such as, a wire wrapped around an electrical conductor.

    8.2mA
  • Release Time

    In telecommunication, release time is the time interval for a circuit to respond when an enabling signal is discontinued

    22ms
  • Must Operate Voltage

    Must Operate Voltage is the minimum voltage level at which an electronic component or device is guaranteed to function correctly. Below this threshold, the component may experience performance issues, erratic behavior, or complete failure to operate. It is a critical specification for ensuring reliable operation in various applications where voltage variations can occur.

    82.5 VDC
  • Contact Rating (Current)

    Contact Rating (Current) is a parameter used to specify the maximum current that an electronic component's contact can handle without causing damage or failure. It is typically expressed in amperes (A) and is crucial for ensuring the safe and reliable operation of the component within a circuit. Exceeding the specified contact rating can lead to overheating, arcing, or even permanent damage to the component. Therefore, it is important to carefully consider the contact rating when designing or selecting components for a circuit to prevent potential hazards and ensure optimal performance.

    30A
  • Coil Power

    Coil Power in electronic components refers to the amount of power consumed by a coil or inductor when an electrical current passes through it. It is a measure of the energy dissipated as heat within the coil due to its resistance. The coil power is typically specified in watts and is important to consider when designing circuits to ensure that the coil can handle the power without overheating. Properly managing coil power is crucial for the overall performance and reliability of electronic systems.

    900 mW
  • Must Release Voltage

    Must Release Voltage is the minimum voltage level that an electronic component, such as a relay or circuit breaker, requires to safely disengage or reset its mechanical operation. This parameter ensures that the component can reliably return to a non-energized state when power is removed or when a control signal goes low. It is an important specification for ensuring proper operation and safety in electronic circuits where the component may be exposed to fluctuating voltages.

    11 VDC
  • Seal Rating

    Seal Rating in electronic components refers to the level of protection the component has against environmental factors such as dust, moisture, and other contaminants. It is a measure of how well the component is sealed to prevent these external elements from entering and potentially damaging the internal circuitry. The seal rating is typically represented by an IP (Ingress Protection) code, which consists of two digits. The first digit indicates the level of protection against solid particles, while the second digit indicates the level of protection against liquids. A higher seal rating indicates a greater level of protection against environmental factors.

    Sealed - Flux Protection
  • Coil Insulation

    Coil insulation in electronic components refers to the material or layer used to separate the individual windings of a coil from each other and from the core. This insulation is crucial for preventing short circuits and ensuring the proper functioning of the coil. Common materials used for coil insulation include varnishes, tapes, resins, and sleeves, which provide electrical insulation and mechanical protection. Proper coil insulation helps maintain the integrity and performance of the coil, especially in high-voltage or high-frequency applications where the risk of electrical breakdown is higher. It is important to choose the right type of insulation based on the specific requirements of the application to ensure reliability and safety.

    Class B
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Power Relays
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Insulation - Class B, Sealed - Flux Protection
  • Product Category

    a particular group of related products.

    General Purpose Relays
0 Similar Products Remaining
T9GV1L24-110 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "T9GV1L24-110" in TE Connectivity T9GV1L24-110.
  • Part Number
  • Manufacturer
  • Package
  • Description