TE Connectivity X4-10.0-0-FSP-SM
TE Connectivity X4-10.0-0-FSP-SM
feed

TE Connectivity X4-10.0-0-FSP-SM

Manufacturer No:

X4-10.0-0-FSP-SM

Manufacturer:

TE Connectivity

Utmel No:

2460-X4-10.0-0-FSP-SM

Package:

-

ECAD Model:

Description:

X4-10.0-0-FSP-SM

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X4-10.0-0-FSP-SM information

Specifications
TE Connectivity X4-10.0-0-FSP-SM technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity X4-10.0-0-FSP-SM.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyolefin (PO), Irradiated, Halogen Free
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    KJB7T
  • Mfr
    ITT Cannon, LLC
  • Product Status
    Active
  • Inner Diameter - Supplied
    0.413 (10.49mm)
  • Inner Diameter - Recovered
    0.200 (5.08mm)
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Part # Aliases
    EM6978-000
  • Manufacturer
    TE Connectivity
  • Brand
    TE Connectivity / Raychem
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -30°C ~ 125°C
  • Type
    Tubing, Flexible
  • Color
    Black
  • Subcategory
    Wire & Cable Management
  • Shelf Life

    Shelf life in electronic components refers to the duration that a component can remain in storage under recommended conditions without significant degradation in its performance or reliability. It is an important factor for manufacturers and users, as prolonged storage may lead to changes in the material properties or functionality of the component. Typically, shelf life is specified for components such as capacitors, resistors, and semiconductors to ensure they perform as intended when implemented in electronic systems. Proper storage conditions, including temperature and humidity control, are crucial to preserving the shelf life of electronic components.

    144 Months
  • Storage/Refrigeration Temperature

    The parameter "Storage/Refrigeration Temperature" in electronic components refers to the recommended temperature range at which the components should be stored to maintain their integrity and functionality. This parameter indicates the temperature limits within which the components can be safely stored without risking damage or degradation. Storage temperature is crucial for preserving the performance and reliability of electronic components over time, especially for sensitive components such as integrated circuits and semiconductors. Refrigeration temperature may be specified for certain components that require lower temperatures to prevent degradation or prolong shelf life. It is important to adhere to the recommended storage/refrigeration temperature guidelines to ensure the longevity and proper functioning of electronic components.

    65°F ~ 95°F (18°C ~ 35°C)
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Heat Shrink Tubing and Sleeves
  • Shelf Life Start

    Shelf Life Start refers to the point in time when the shelf life of an electronic component begins. The shelf life is the duration for which a component can be stored under specific conditions and still meet its performance specifications. The Shelf Life Start is typically marked by the date of manufacture or the date when the component is packaged and sealed. It is important to adhere to the specified shelf life guidelines to ensure the reliability and functionality of electronic components, especially in critical applications where performance is crucial.

    -
  • Shrinkage Ratio

    The shrinkage ratio in electronic components refers to the ratio of the original size of a component to its reduced size after a specific process, such as heat treatment or molding. This parameter is commonly used in the manufacturing of components like heat shrink tubing or molded plastic parts. The shrinkage ratio is important to consider to ensure that the final dimensions of the component meet the required specifications after the shrinking process. It is typically expressed as a percentage or a decimal value, indicating how much the component will shrink in size relative to its original dimensions.

    2 to 1
  • Shrink Temperature

    Common polyolefin materials have a recommended shrink temperature of around 9°C, although other materials offer shrink temperatures, notably Teflon, as high as 25°C.

    70°C
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Flame Retardant
  • Product Category

    a particular group of related products.

    Heat Shrink Tubing and Sleeves
  • Shrink Ratio

    The "Shrink Ratio" in electronic components refers to the ratio of the original size of a component to its final size after a shrinking process. This parameter is commonly associated with heat shrink tubing, which is a type of insulation material used to protect and cover wires, cables, and other components. The shrink ratio is typically expressed as a numerical value, such as 2:1 or 3:1, indicating how much the tubing will shrink in size when heat is applied.For example, a heat shrink tubing with a shrink ratio of 2:1 will reduce to half of its original diameter when heated. This property allows the tubing to tightly conform to the shape of the component it is covering, providing insulation, protection, and strain relief. It is important to select the appropriate shrink ratio for the application to ensure a secure and effective fit.

    2:1
  • Length
    32.8 (10.0m)
  • Recovered Wall Thickness

    Recovered Wall Thickness refers to the thickness of the insulation material that remains on an electronic component after the recovery process, typically involving heat application. It is a critical measurement that ensures the electrical integrity and performance of the component by providing adequate insulation and protection against environmental factors. This parameter also influences the overall durability and reliability of the component in various applications.

    0.013 (0.33mm)
0 Similar Products Remaining