TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0
TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0
feed

TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0

Manufacturer No:

202D253-25-10/42-0

Utmel No:

2460-202D253-25-10/42-0

Package:

-

ECAD Model:

Description:

HEATSHRINK BOOT SZ53 BLACK

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
202D253-25-10/42-0 information

Specifications
Documents & Media
TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Elastomer, Semi-Rigid, Irradiated
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Thermofit 202D2
  • Published
    2001
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Boot
  • Color
    Black
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    53
  • Large Diameter Recovered

    Recovered Diameter or maximum recovered diameter is the maximum inner diameter that the heat shrink will shrink down to. Even if the heat shrink mentioned above was slightly over the 1/4" supplied diameter it would shrink to at least the maximum recovered inner diameter specification when heated.

    1.161 (29.49mm)
  • Large Diameter Supplied

    Large Diameter Supplied is a parameter in electronic components that refers to the maximum diameter of the component that can be accommodated by the supplier or manufacturer. This parameter is important for ensuring that the component can fit properly within the intended application or system. It helps in determining the compatibility of the component with the existing design specifications and requirements. Manufacturers typically provide this information to help customers select the right components for their specific needs and to avoid any potential issues related to size constraints.

    1.470 (37.34mm)
  • Small Diameter Recovered

    Small Diameter Recovered is a parameter used in electronic components, particularly in the context of connectors or terminals. It refers to the minimum diameter that a wire or cable can be compressed to and then recover back to its original shape without causing damage or compromising its functionality. This parameter is important in ensuring the reliability and longevity of the connection between the wire and the component. Manufacturers specify the small diameter recovered value to indicate the flexibility and durability of the component, especially in applications where the wire may experience bending or flexing. It is crucial to consider this parameter when selecting components to ensure proper performance and avoid potential issues such as wire breakage or signal loss.

    0.409 (10.39mm)
  • Small Diameter Supplied

    Small Diameter Supplied is a parameter in electronic components that refers to the minimum diameter of the wire or lead supplied with the component. This measurement is important for ensuring proper fit and connection within a circuit or device. It is typically specified in the component's datasheet or technical specifications to guide users in selecting appropriate connectors or terminals for installation. Understanding the small diameter supplied helps prevent compatibility issues and ensures reliable performance of the electronic component in the overall system.

    1.470 (37.34mm)
  • Large Recovered Length

    Large Recovered Length is a parameter used in the context of heat shrink tubing, which is an electronic component used for insulation and protection of wires and cables. The Large Recovered Length refers to the maximum length that the heat shrink tubing can shrink down to after being heated and applied to a wire or cable. This parameter is important to ensure that the tubing can effectively cover and protect the intended area once it has shrunk to its final size. It is typically specified by the manufacturer and should be considered when selecting the appropriate heat shrink tubing for a specific application to ensure proper coverage and protection.

    0.710 18.03mm
  • Total Length Recovered

    Total Length Recovered is a parameter used to measure the amount of material that can be recovered or restored to its original length after being stretched or deformed. In electronic components, this parameter is particularly important for components such as cables, wires, and connectors that may experience mechanical stress during installation or operation. The total length recovered value indicates the extent to which the material can return to its original shape and size, ensuring proper functionality and reliability of the component. Manufacturers often provide specifications for total length recovered to help users understand the material's resilience and durability under various conditions.

    7.000 177.80mm
  • Small Recovered Length

    Small Recovered Length is a parameter used in the context of heat shrink tubing, which is commonly used in electronic components for insulation and protection. This parameter refers to the minimum length to which the tubing can shrink when exposed to heat during the installation process. The small recovered length is important to ensure that the tubing fits snugly around the component or wire being covered, providing a secure and protective seal. It is essential to consider this parameter when selecting heat shrink tubing to ensure proper fit and functionality in electronic applications.

    5.598 142.19mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Abrasion Resistant, Adhesive Coating, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resist
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0.
202D253-25-10/42-0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "202D253-25-10/42-0" in TE Connectivity Aerospace, Defense and Marine 202D253-25-10/42-0.
  • Part Number
  • Manufacturer
  • Package
  • Description