TE Connectivity Raychem Cable Protection 7-1195133-8
TE Connectivity Raychem Cable Protection 7-1195133-8
feed

TE Connectivity Raychem Cable Protection 7-1195133-8

Manufacturer No:

7-1195133-8

Utmel No:

2017-7-1195133-8

Package:

-

ECAD Model:

Description:

SEALING SLEEVE 0.150" WIRE

Quantity:

Unit Price: $7.438744

Ext Price: $7.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 775

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.438744

    $7.44

  • 10

    $7.017683

    $70.18

  • 100

    $6.620456

    $662.05

  • 500

    $6.245713

    $3,122.86

  • 1000

    $5.892182

    $5,892.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7-1195133-8 information

Specifications
Documents & Media
Product Details
TE Connectivity Raychem Cable Protection 7-1195133-8 technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity Raychem Cable Protection 7-1195133-8.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyvinylidene Fluoride (PVDF), Irradiated
  • Published
    2004
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Sealing Sleeve, Heat Shrinkable
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Wire Diameter - 3.81mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for TE Connectivity Raychem Cable Protection 7-1195133-8.

Product Description

7-1195133-8 Sealing Sleeve by TE Connectivity Raychem Cable Protection

The 7-1195133-8 Sealing Sleeve is a high-quality, heat-shrinkable accessory designed to provide reliable protection for cables and wires. Manufactured by TE Connectivity Raychem Cable Protection, this product has been a trusted solution in the industry since its publication in 2004.

Features

  • Wire Diameter: 3.81mm - Specifically designed to fit cables of this diameter, ensuring a snug and secure fit.
  • Material: Polyvinylidene Fluoride (PVDF), Irradiated - The PVDF material offers excellent insulation properties and resistance to environmental factors.
  • Accessory Type: Sealing Sleeve, Heat Shrinkable - This heat-shrinkable design allows for easy application by simply applying heat, which causes the sleeve to shrink and seal around the cable.

Applications

  1. Primary Applications:
  2. Cable Protection: Ideal for protecting cables from moisture, dust, and other environmental contaminants in harsh industrial settings.
  3. Electrical Insulation: Provides electrical insulation to prevent short circuits and ensure safe operation of electrical systems.

  4. Secondary Applications:

  5. Mechanical Protection: Offers mechanical protection against physical damage such as abrasion or impact.
  6. Thermal Insulation: Helps in reducing thermal stress on cables by providing a thermal barrier.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  • 7-1195132-8: Another heat-shrinkable sealing sleeve with a slightly different wire diameter (3.18mm).
  • 7-1195134-8: A larger version of the sealing sleeve with a wire diameter of 4.76mm.

These alternatives can be used in similar applications where the primary product is not available or if you need a different size for your specific requirements.

Embedded Modules

The 7-1195133-8 Sealing Sleeve is commonly used in various embedded modules and systems requiring reliable cable protection:

  1. Industrial Automation Systems: Used in control panels and machinery where cable protection is crucial.
  2. Aerospace Applications: Provides critical protection in harsh aerospace environments where reliability is paramount.
  3. Medical Devices: Ensures the integrity of medical device cables by preventing contamination and electrical issues.

In summary, the 7-1195133-8 Sealing Sleeve by TE Connectivity Raychem Cable Protection is an essential component for any application requiring robust cable protection. Its durable design, easy application process, and reliable performance make it a go-to solution for industries demanding high-quality electrical accessories.