TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP
TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP
feed

TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP

Manufacturer No:

RNF-3000-6/2-4-SP

Utmel No:

2017-RNF-3000-6/2-4-SP

Package:

-

ECAD Model:

Description:

Heat Shrink Tubing and Sleeves HS-TBG 6/2MM YW PRICE PER METER

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RNF-3000-6/2-4-SP information

Specifications
Documents & Media
Product Details
Product Comparison
TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 5 days ago)
  • Factory Lead Time
    21 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyolefin (PO)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~135°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Spool
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Thermofit RNF-3000
  • Published
    1998
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Tubing, Flexible
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    135°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55°C
  • Color
    Yellow
  • ELV

    ELV stands for Extra-Low Voltage, which refers to a specific voltage range used in electronic components and systems. This voltage range typically falls below 50 volts AC or 120 volts DC. ELV systems are designed to operate at lower voltages for safety reasons, as they pose a reduced risk of electric shock compared to higher voltage systems. Components and devices operating within the ELV range are commonly used in various applications, such as telecommunications, data centers, and low-power electronics. Adhering to ELV standards helps ensure the safety of both users and equipment in these systems.

    Compliant
  • Shrinkage Ratio

    The shrinkage ratio in electronic components refers to the ratio of the original size of a component to its reduced size after a specific process, such as heat treatment or molding. This parameter is commonly used in the manufacturing of components like heat shrink tubing or molded plastic parts. The shrinkage ratio is important to consider to ensure that the final dimensions of the component meet the required specifications after the shrinking process. It is typically expressed as a percentage or a decimal value, indicating how much the component will shrink in size relative to its original dimensions.

    3 to 1
  • Shrink Temperature

    Common polyolefin materials have a recommended shrink temperature of around 9°C, although other materials offer shrink temperatures, notably Teflon, as high as 25°C.

    80°C
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Flame Retardant
  • Length
    492.1' 150.0m
  • Diameter - Inside

    The parameter "Diameter - Inside" in electronic components refers to the measurement of the inner diameter of a component, such as a connector, socket, or housing. This measurement is crucial for ensuring proper fit and compatibility with other components or devices. It helps determine the size of the opening or cavity within the component where other parts or components will be inserted or connected. Understanding the "Diameter - Inside" specification is important for selecting the right components for a specific application and ensuring seamless integration within an electronic system.

    6 mm
  • Diameter - Inner, Supplied

    The parameter "Diameter - Inner, Supplied" in electronic components refers to the measurement of the inner diameter of a component that is provided or supplied by the manufacturer. This measurement is crucial for ensuring proper fit and compatibility with other components or parts in an electronic system. It helps in determining the size and dimensions of the inner opening of the component, which is essential for accurate assembly and functionality. Manufacturers typically provide this specification to assist engineers, designers, and technicians in selecting the right components for their electronic projects.

    0.236 (5.99mm)
  • Diameter - Inner, Recovered

    The parameter "Diameter - Inner, Recovered" in electronic components refers to the inner diameter of a component that has been recovered or restored to its original size or shape after being deformed or stretched. This parameter is commonly used in components such as heat shrink tubing or grommets that are designed to shrink back to their original inner diameter when exposed to heat or pressure. The measurement of this parameter is important for ensuring proper fit and functionality of the component within a system or assembly. It helps determine the maximum size of a wire, cable, or other material that can be accommodated by the component when it is in its recovered state.

    0.079 (2.01mm)
  • Recovered Wall Thickness

    Recovered Wall Thickness refers to the thickness of the insulation material that remains on an electronic component after the recovery process, typically involving heat application. It is a critical measurement that ensures the electrical integrity and performance of the component by providing adequate insulation and protection against environmental factors. This parameter also influences the overall durability and reliability of the component in various applications.

    0.026 0.66mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Not Applicable
0 Similar Products Remaining

Product Description

Description

The TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP is a high-quality, flexible heat shrink tubing designed for effective cable and wire management. This product is part of the Thermofit RNF-3000 series, known for its excellent flame retardant properties and compliance with essential safety standards. The yellow-colored tubing is made from polyolefin (PO) material, ensuring durability and reliability in various operating conditions.

Features

  • Flame Retardant: The RNF-3000-6/2-4-SP features flame retardant properties, making it suitable for applications where fire safety is a critical concern.
  • ELV Compliant: Compliant with European Low Voltage (ELV) directives, ensuring that the product meets stringent safety standards.
  • RoHS Compliant: Lead-free and RoHS compliant, adhering to environmental regulations.
  • Flexible Tubing: The tubing is flexible, allowing for easy installation and adaptation to different cable sizes.
  • High Temperature Resistance: Operates effectively within a temperature range of -55°C to 135°C, making it suitable for use in various industrial environments.
  • Shrink Temperature: Shrinkable at 80°C, facilitating easy application without requiring high temperatures.

Applications

  1. Primary Applications
  2. Cable and wire insulation
  3. Electrical component protection
  4. Thermal management in industrial settings

  5. Secondary Applications

  6. Insulation for connectors and terminals
  7. Protection of sensors and actuators
  8. Use in automotive and aerospace industries

Alternative Parts

While the RNF-3000 series is highly specialized, alternative parts that offer similar functionality include: - Thermofit RNF-2000 series by TE Connectivity Raychem Cable Protection - Other polyolefin-based heat shrink tubings from various manufacturers

Embedded Modules

The RNF-3000-6/2-4-SP heat shrink tubing is commonly used in various embedded modules such as: - Industrial control systems - Automotive electronics - Aerospace components - Medical device enclosures

This versatile product ensures reliable performance across a wide range of applications, making it an essential component in modern electronics and industrial equipment.

The three parts on the right have similar specifications to TE Connectivity Raychem Cable Protection & RNF-3000-6/2-4-SP.
RNF-3000-6/2-4-SP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RNF-3000-6/2-4-SP" in TE Connectivity Raychem Cable Protection RNF-3000-6/2-4-SP.
  • Part Number
  • Manufacturer
  • Package
  • Description