Tensility International Corp 10-03223
Tensility International Corp 10-03223
feed

Tensility International Corp 10-03223

Manufacturer No:

10-03223

Utmel No:

2496-10-03223

Package:

-

ECAD Model:

Description:

CBL ASSEM 3.5MM 4CON M-F 3M

Quantity:

Unit Price: $11.092726

Ext Price: $11.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 144

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $11.092726

    $11.09

  • 10

    $10.464836

    $104.65

  • 100

    $9.872487

    $987.25

  • 500

    $9.313667

    $4,656.83

  • 1000

    $8.786478

    $8,786.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
10-03223 information

Specifications
Documents & Media
Product Details
Tensility International Corp 10-03223 technical specifications, attributes, parameters and parts with similar specifications to Tensility International Corp 10-03223.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Channels#
    Stereo (4 Conductor, TRRS)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    Phone Jack, 3.5mm (1/8)
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    Phone Plug, 3.5mm (1/8)
  • Length
    9.8' 3.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Tensility International Corp 10-03223.

Product Description

1. Description

The Tensility International Corp's 10-03223 is a high-quality, shielded audio cable assembly designed for reliable and durable connectivity. This cable assembly features a stereo configuration with four conductors, utilizing the TRRS (Tip-Ring-Ring-Sleeve) connector type, making it suitable for a wide range of audio applications. The cable measures 9.8 feet (3 meters) in length and comes in a sleek black color.

2. Features

  • Stereo Configuration: The 10-03223 supports stereo audio transmission with four conductors, ensuring clear and balanced sound quality.
  • TRRS Connector: Utilizes the TRRS connector type, which is commonly used in headphones and earbuds.
  • Shielded Design: Equipped with a shielded design to minimize electromagnetic interference (EMI) and radio-frequency interference (RFI), providing a cleaner audio signal.
  • Durability: Constructed with high-quality materials to ensure long-lasting performance.
  • Compliance: Meets ROHS3 compliance standards, ensuring environmental sustainability.

3. Applications

The primary applications of the 10-03223 include: - Headphones and Earbuds: Ideal for connecting headphones or earbuds to audio devices such as smartphones, tablets, or gaming consoles. - Audio Equipment: Suitable for connecting audio equipment like mixers, amplifiers, or speakers.

Secondary applications include: - Gaming Consoles: Can be used to connect gaming headsets to gaming consoles. - Smart Home Devices: Compatible with smart home devices that require audio connectivity.

4. Alternative Parts

Alternative parts for the 10-03223 include: - 10-03224: A similar cable assembly with a slightly different length (10 feet). - 10-03225: A variant with a different color option (red).

These alternative parts offer flexibility in terms of length and color while maintaining the same high-quality performance.

5. Embedded Modules

The 10-03223 is commonly used in various embedded modules such as: - Smartphone Headset Kits: Often included in smartphone headset kits for seamless connectivity. - Gaming Headset Bundles: Part of gaming headset bundles that include headsets and controllers. - Audio Interface Modules: Used in audio interface modules for professional audio equipment.

In summary, the Tensility International Corp's 10-03223 is an excellent choice for any audio application requiring reliable and durable connectivity. Its shielded design ensures minimal interference while its TRRS connector type supports a wide range of audio devices.