pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf  Pinout Diagram_1
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf  Pinout Diagram_1
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf  Pinout Diagram_2
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf  Pinout Diagram_3
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf  Pinout Diagram_4
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf Outline Dimensions_1
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf Outline Dimensions_2
pid_31282890_adc09dj800aav-texas-instruments-datasheet-165811021.pdf Outline Dimensions_3
feed

Texas Instruments ADC09DJ800AAV

ADC Analog to Digital Converter

Manufacturer No:

ADC09DJ800AAV

Manufacturer:

Texas Instruments

Utmel No:

2502-ADC09DJ800AAV

Package:

FCBGA-144

ECAD Model:

Description:

9 Bit ADC ADC09DJ800 Series FCBGA-144

Quantity:

Unit Price: $37.666311

Ext Price: $37.67

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $37.666311

    $37.67

  • 10

    $35.534256

    $355.34

  • 100

    $33.522883

    $3,352.29

  • 500

    $31.625361

    $15,812.68

  • 1000

    $29.835247

    $29,835.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ADC09DJ800AAV information

Specifications
Documents & Media
Product Details
Texas Instruments ADC09DJ800AAV technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments ADC09DJ800AAV.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    FCBGA-144
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    144-FCBGA (10x10)
  • RoHS
    Details
  • Mounting Styles
    SMD/SMT
  • Interface Type
    Serial
  • Analog Supply Voltage
    1.8 V to 2 V
  • SNR - Signal to Noise Ratio
    53.5 dBFS
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • DNL - Differential Nonlinearity
    0.1 LSB
  • ENOB - Effective Number of Bits
    8.7 bit
  • FPBW - Full Power Bandwidth
    6 GHz
  • INL - Integral Nonlinearity
    0.5 LSB
  • Moisture Sensitive
    Yes
  • Pd - Power Dissipation
    2.18 W
  • SFDR - Spurious Free Dynamic Range
    77 dBFS
  • Factory Pack QuantityFactory Pack Quantity
    168
  • SINAD - Signal to Noise and Distortion Ratio
    53.8 dBFS
  • Package
    Tray
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ADC09DJ800
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    ADC
  • Number of Channels
    2 Channel
  • Number of Bits
    9
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Differential
  • Architecture

    In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.

    Pipelined, SAR
  • Number of Inputs
    2
  • Reference Voltage

    A voltage reference is an electronic device that ideally produces a fixed (constant) voltage irrespective of the loading on the device, power supply variations, temperature changes, and the passage of time. Voltage references are used in power supplies, analog-to-digital converters, digital-to-analog converters, and other measurement and control systems. Voltage references vary widely in performance; a regulator for a computer power supply may only hold its value to within a few percent of the nominal value, whereas laboratory voltage standards have precisions and stability measured in parts per million.

    1.9 V
  • Reference Type

    a code object that is not stored directly where it is created, but that acts as a kind of pointer to a value stored elsewhere.

    Supply
  • Data Interface

    A Data Interface in EDQ is a template of a set of attributes representing a given entity, used to create processes that read from, or write to, interfaces rather than directly from or to sources or targets of data.

    JESD204C, Serial
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    9 bit
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    800 MS/s
  • Voltage - Supply, Analog

    Voltage - Supply, Analog is a parameter in electronic components that specifies the range of voltage levels required to power the analog circuitry within the component. This parameter indicates the minimum and maximum voltage levels that the component can accept for proper operation of its analog functions. It is crucial to ensure that the voltage supplied to the component falls within this specified range to prevent damage and ensure optimal performance. Understanding and adhering to the "Voltage - Supply, Analog" parameter is essential for the proper functioning of analog circuits in electronic components.

    1.05V ~ 1.15V, 1.8V ~ 2V
  • Voltage - Supply, Digital

    Voltage - Supply, Digital is a parameter that specifies the voltage level required to power the digital circuitry within an electronic component, such as an integrated circuit or a microcontroller. This parameter is crucial for ensuring proper operation of the digital components, as supplying the correct voltage level is essential for reliable performance. The specified voltage range typically includes both minimum and maximum values within which the component can operate safely and efficiently. It is important to adhere to the recommended voltage supply range to prevent damage to the component and to maintain the integrity of the digital signals being processed.

    1.05V ~ 1.15V
  • Sampling Rate (Per Second)

    The sampling rate (per second) in electronic components refers to the frequency at which an analog signal is measured or sampled to convert it into a digital signal. It is typically expressed in Hertz (Hz) and indicates how many times per second the analog signal is sampled. A higher sampling rate allows for better representation of the original signal, capturing more detail and reducing distortion during the conversion process. In audio applications, for example, common sampling rates include 44.1 kHz for CD-quality audio and 48 kHz for video production.

    800M
  • Power Consumption

    Power consumption is the amount of input energy (measured in watts) required for an electrical appliance to function. This is opposed to power output which is a measure of the level of performance, of a heat pump for example.

    555 mW
  • Number of A/D Converters
    2
  • Number of Converters
    4 Converter
  • Ratio - S/H:ADC

    The parameter "Ratio - S/H:ADC" in electronic components refers to the ratio between the sample and hold (S/H) circuit and the analog-to-digital converter (ADC) in a system. The sample and hold circuit is responsible for capturing and holding the input signal at a specific moment in time, while the ADC converts this analog signal into a digital format for processing. The ratio between the S/H and ADC components is important as it determines the accuracy and speed of the analog-to-digital conversion process. A higher ratio typically indicates a more precise and efficient conversion process, leading to better overall performance of the electronic system. Engineers often consider this parameter when designing and optimizing electronic circuits to ensure reliable and high-quality signal processing.

    -
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Analog to Digital Converters
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Shutdown

    The parameter "Shutdown" in electronic components refers to a state in which a device is turned off or enters a low-power mode to conserve energy. In this mode, the component typically reduces its power consumption significantly and may disable its outputs or functions. The shutdown feature is often controlled by an external signal or voltage level, allowing for efficient power management in various applications. It is commonly used in integrated circuits, voltage regulators, and power amplifiers to enhance battery life and overall system efficiency.

    No Shutdown
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments ADC09DJ800AAV.

ADC09DJ800AAV Overview

The analogue to digital converter is designed with 9 Bits.The AD converter is embedded in the FCBGA-144 package.The ADC converter is packaged in the way of Tray.This electronic AD converter is mounted in the way of Surface Mount.When operating, analogue to digital converter's operating temperature should be kept at -40°C ~ 125°C.The number of samples of audio recorded every second is 800M Hz.The input type of this electronic AD converter is Differential.There are Supply reference types differentiated on the way by which they are garbage collected. This electronic digital converter is configured in such a way that ADC.The architecture that analogue to digital converter's core adopts is Pipelined, SAR.The supply/analog voltage of this electrical ADC converter is 1.05V ~ 1.15V, 1.8V ~ 2V, which converts alternative voltage (AC voltage) to regulated direct voltage (DC voltage) and provide regulated DC power in order to drive a load.The number of pixels of this electrical AD converter is 9 bit, which is on a display or in a camera sensor (specifically in a digital image).The supply/digital voltage of this electrical AD converter is 1.05V ~ 1.15V.2 inputs are employed.The number of channels is growing strong/weak: 2 Channel.There are 2 A/D converters, which are used to convert an analog signal like voltage to digital form so that it can be read and processed by a microcontroller. There are 4 Converter converters, which will convert numbers to words and figures to words. It is a type of FPGA belonging to the ADC09DJ800 series.It employs 144-FCBGA (10x10) as its supplier device package.The reference voltage amounts to 1.9 V.

ADC09DJ800AAV Features

ADC09DJ800 series

ADC09DJ800AAV Applications

There are a lot of Texas Instruments
ADC09DJ800AAV ADC applications.


  • Audio/Video devices
  • Cell Phones
  • Digital Multimeters, PLC's (Programming Logic Controllers)
  • RADAR processing, digital oscilloscopes
  • CMOS Image sensors for mobile applications
  • Medical Instrumentation and medical imaging
  • Music recording
  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
ADC09DJ800AAV Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ADC09DJ800AAV" in Texas Instruments ADC09DJ800AAV.
  • Part Number
  • Manufacturer
  • Package
  • Description