pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf  Pinout Diagram_1
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf  Pinout Diagram_1
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf  Pinout Diagram_2
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf  Pinout Diagram_3
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf  Pinout Diagram_4
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_1
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_2
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_3
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_4
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_5
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_6
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_7
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_8
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_9
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_10
pid_64785160_de6c50ab1473335ad844cdaa8bcc2226.pdf Outline Dimensions_11
feed

Texas Instruments BQ29739DSER

Manufacturer No:

BQ29739DSER

Manufacturer:

Texas Instruments

Utmel No:

2502-BQ29739DSER

Package:

6-WFDFN

ECAD Model:

Description:

PROTOTYPE

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BQ29739DSER information

Specifications
Documents & Media
Product Details
Texas Instruments BQ29739DSER technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments BQ29739DSER.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-WFDFN
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    6-WSON (1.5x1.5)
  • Mfr
    Texas Instruments
  • Package
    Bulk
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Battery Protection
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    -
  • Fault Protection

    Protection against electric shock under. single fault conditions.

    Over Current, Over/Under Voltage, Short Circuit
  • Battery Chemistry

    A battery is a device that stores chemical energy, and converts it to electricity. This is known as electrochemistry and the system that underpins a battery is called an electrochemical cell. A battery can be made up of one or several (like in Volta's original pile) electrochemical cells.

    Lithium Ion/Polymer
  • Number of Cells
    1
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments BQ29739DSER.

BQ29739DSER Overview

It is appropriate for the 6-WFDFN package. This electronic component is mounted in the way of Surface Mount. It is able to deliver the Battery Protection functions. It is best for the electric part to operate temperature at the range of -40°C ~ 85°C (TA) to deliver its performance. The battery chemistry of this electronic component includes Lithium Ion/Polymer. - corresponds to the battery protector ic's series.

BQ29739DSER Features

Available in 6-WFDFN Package
Mounting Type: Surface Mount
Battery Chemistry : Lithium Ion/Polymer

BQ29739DSER Applications

There are a lot of Texas Instruments
BQ29739DSER Battery Management ICs applications.


  • Electric vehicles
  • Electric cars
  • Trucks
  • Non-road type vehicles
  • Golf carts
  • Electric-powered machinery
  • Fork lifts
  • Grid power infrastructure
  • Cell phone towers
  • A/C power substations
BQ29739DSER Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "BQ29739DSER" in Texas Instruments BQ29739DSER.
  • Part Number
  • Manufacturer
  • Package
  • Description