pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf  Pinout Diagram_1
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf  Pinout Diagram_1
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf  Pinout Diagram_2
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_1
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_2
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_3
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_4
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_5
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_6
pid_31311581_7a85b8eff2d144611521510e96c49dec.pdf Outline Dimensions_7
feed

Texas Instruments INA190A5NDDFREP

OP Amps Instrumentational OP Amps

Manufacturer No:

INA190A5NDDFREP

Manufacturer:

Texas Instruments

Utmel No:

2502-INA190A5NDDFREP

Package:

SOT-23-THIN-8

ECAD Model:

Description:

1 Channel Channels 500 pA Instrumentational OP Amps SOT-23-THIN-8

Quantity:

Unit Price: $6.949391

Ext Price: $6.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3447

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.949391

    $6.95

  • 10

    $6.556029

    $65.56

  • 100

    $6.184933

    $618.49

  • 500

    $5.834843

    $2,917.42

  • 1000

    $5.504569

    $5,504.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
INA190A5NDDFREP information

Specifications
Documents & Media
Product Details
Texas Instruments INA190A5NDDFREP technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments INA190A5NDDFREP.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-THIN-8
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    TSOT-23-8
  • RoHS
    Details
  • GBP - Gain Bandwidth Product
    27 kHz
  • Vcm - Common Mode Voltage
    - 0.2 V to + 40 V
  • CMRR - Common Mode Rejection Ratio
    132 dB
  • Ib - Input Bias Current
    0.5 nA
  • Vos - Input Offset Voltage
    15 uV
  • Supply Voltage-Min
    1.7 V
  • Gain Error
    – 0.08 %
  • Minimum Operating Temperature
    - 55 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 150 C
  • Mounting Styles
    SMD/SMT
  • en - Input Voltage Noise Density
    75 nV/sqrt Hz
  • Gain V/V
    500 V/V
  • Ios - Input Offset Current
    0.07 nA
  • PSRR - Power Supply Rejection Ratio
    - 1 uV/V
  • SR - Slew Rate
    0.3 V/us
  • Factory Pack QuantityFactory Pack Quantity
    3000
  • Voltage - Supply Span (Max)
    5.5 V
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Voltage - Supply Span (Min)
    1.7 V
  • Supply Voltage-Max
    5.5 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    INA190-EP
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C ~ 150°C (TA)
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    -
  • Number of Channels
    1 Channel
  • Number of Circuits
    1
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    48µA
  • Slew Rate

    the maximum rate of output voltage change per unit time.

    1V/µs
  • Amplifier Type

    Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.

    CUrrent Sense Amplifier
  • Current - Input Bias

    The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.

    500 pA
  • Voltage - Input Offset

    Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.

    3 µV
  • Settling Time

    In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.

    30 us
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    27 kHz
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Current Sense Amplifiers
  • Shutdown

    The parameter "Shutdown" in electronic components refers to a state in which a device is turned off or enters a low-power mode to conserve energy. In this mode, the component typically reduces its power consumption significantly and may disable its outputs or functions. The shutdown feature is often controlled by an external signal or voltage level, allowing for efficient power management in various applications. It is commonly used in integrated circuits, voltage regulators, and power amplifiers to enhance battery life and overall system efficiency.

    Shutdown
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments INA190A5NDDFREP.

INA190A5NDDFREP Overview

The linear amplifier is packaged in a SOT-23-THIN-8 case. This is a CUrrent Sense Amplifier type op amp. Linear amplifier is delivered in a Reel case. Surface Mount is the recommended mounting type for this linear amplifier. With regard to operating temperature, this op amp functions well at -55°C ~ 150°C (TA). There are 1 circuits on this op amp. The op amp ic has 1 Channel channels on it. This op amp ic outputs - signals, which is one of the many benefits it has. It is recommended that this electronic component be used with an 48µA supply. INA190-EP corresponds to the op amp's series.

INA190A5NDDFREP Features

Output Type: -

INA190A5NDDFREP Applications

There are a lot of Texas Instruments
INA190A5NDDFREP Instrumentational OP Amps applications.


  • Inverse/same-phase proportional circuit
  • Addition operation circuits
  • Subtraction operation circuits
  • single/dual op amp sum and difference circuits
  • Integrator circuits
  • Differentiator circuits
  • Logarithmic operation circuits
  • Exponential operation circuits
  • Multiplication circuits
  • Division circuits
INA190A5NDDFREP Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "INA190A5NDDFREP" in Texas Instruments INA190A5NDDFREP.
  • Part Number
  • Manufacturer
  • Package
  • Description