pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf  Pinout Diagram_1
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf  Pinout Diagram_1
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf  Pinout Diagram_2
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_1
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_2
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_3
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_4
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_5
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_6
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_7
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_8
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_9
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_10
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_11
pid_63493031_efc402c822e3affcf3eb53da8c4b1cac.pdf Outline Dimensions_12
feed

Texas Instruments LMQ66430MC3RXBRQ1

DC DC Voltage Regulator Switching Regulator IC Chip

Manufacturer No:

LMQ66430MC3RXBRQ1

Manufacturer:

Texas Instruments

Utmel No:

2502-LMQ66430MC3RXBRQ1

Package:

VQFN-14

ECAD Model:

Description:

DC DC Voltage Regulator 1 Output Outputs VQFN-14

Quantity:

Unit Price: $3.283571

Ext Price: $3.28

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2791

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.283571

    $3.28

  • 10

    $3.097708

    $30.98

  • 100

    $2.922367

    $292.24

  • 500

    $2.756950

    $1,378.48

  • 1000

    $2.600896

    $2,600.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LMQ66430MC3RXBRQ1 information

Specifications
Documents & Media
Product Details
Texas Instruments LMQ66430MC3RXBRQ1 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments LMQ66430MC3RXBRQ1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    VQFN-14
  • Input Voltage-Max
    36 V
  • Input Voltage-Min
    3 V
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 150 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    SMD/SMT
  • SwitchingFrequency
    2.2 MHz
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LMQ66430-Q1
  • Number of Outputs
    1 Output
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    1 V to 35 V
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    3 A
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    3 uA
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Buck
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments LMQ66430MC3RXBRQ1.

LMQ66430MC3RXBRQ1 Overview

In order to save space, this harley voltage regulator is available in the VQFN-14 package. There are 1 Output outputs configured on this voltage regulator 12v. The voltage DC DC switching regulator can produce is 1 V to 35 V volts. As a member of the LMQ66430-Q1 family of DC/DC regulators, this part is prominent in many specifications. Despite external influences, voltage regulator consumes 3 uA A of quiescent current. Normally, 3 A is the output current of adjusting voltage regulator.

LMQ66430MC3RXBRQ1 Features

1 Output outputs

LMQ66430MC3RXBRQ1 Applications

There are a lot of Texas Instruments
LMQ66430MC3RXBRQ1 Voltage Regulators applications.


  • Servo drive system
  • Digital display device
  • Linear guide
  • Ball screw pair
  • Computer application technology
  • Network technology
  • Automation technology
  • CMM
  • Various precision measuring instruments
  • Various precision measuring detectors