pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_1
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_1
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_2
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_3
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_4
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_5
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_6
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_7
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_8
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf  Pinout Diagram_9
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_1
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_2
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_3
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_4
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_5
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_6
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_7
pid_31022388_o917a186trgzrq1-texas-instruments-datasheet-165811558.pdf Outline Dimensions_8
feed

Texas Instruments O917A186TRGZRQ1

Power Management TPS65917-Q1 Series 3.135V ~ 5.25V Specialized Power Management ICs

Manufacturer No:

O917A186TRGZRQ1

Manufacturer:

Texas Instruments

Utmel No:

2502-O917A186TRGZRQ1

Package:

VQFN-48

ECAD Model:

Description:

3.135V ~ 5.25V Specialized Power Management ICs 180µA

Quantity:

Unit Price: $10.421602

Ext Price: $10.42

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4023

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.421602

    $10.42

  • 10

    $9.831700

    $98.32

  • 100

    $9.275189

    $927.52

  • 500

    $8.750178

    $4,375.09

  • 1000

    $8.254885

    $8,254.88

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
O917A186TRGZRQ1 information

Specifications
Documents & Media
Product Details
Texas Instruments O917A186TRGZRQ1 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments O917A186TRGZRQ1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    VQFN-48
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-VQFN (7x7)
  • RoHS
    Details
  • Mounting Styles
    SMD/SMT
  • Input Voltage Range
    3.15 V to 5.25 V
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 105 C
  • Input Voltage-Max
    5.25 V
  • Input Voltage-Min
    3.15 V
  • Factory Pack QuantityFactory Pack Quantity
    2500
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TPS65917-Q1
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 105°C
  • Type
    PMU
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Processor
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.135V ~ 5.25V
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    180µA
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Power Management Units
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments O917A186TRGZRQ1.

O917A186TRGZRQ1 Overview

Using Reel as a shipping the power management path is acceptable.Packing in VQFN-48 makes transportation convenient.The Surface Mount mounting method is universal for easy adaptation.The power management is targeted at Processor and other applications.Keeping the operating temperature of the power management ic -40°C ~ 105°C will prevent malfunctions.As a result, this power management is powered by 3.135V ~ 5.25V voltage.It is recommended that the supply current of the power ic be conducted at 180µA volts.You can search the similart manage icss based on TPS65917-Q1 .

O917A186TRGZRQ1 Features

Mainly used in Processor applications
Operating temperature: -40°C ~ 105°C

O917A186TRGZRQ1 Applications

There are a lot of Texas Instruments
O917A186TRGZRQ1Power Management applications.


  • Communications payload
  • Optical imaging payload
  • Desktop PC
  • Motherboard
  • Standard notebook PC
  • Chromebook
  • WOA
  • Docking station
  • Port/cable adapters
  • Port/cable dongles
O917A186TRGZRQ1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "O917A186TRGZRQ1" in Texas Instruments O917A186TRGZRQ1.
  • Part Number
  • Manufacturer
  • Package
  • Description