pid_25134196_8907e86cda66b02fda98072c7ce0b05a.pdf  Pinout Diagram_1
pid_25134196_8907e86cda66b02fda98072c7ce0b05a.pdf  Pinout Diagram_1
pid_25134196_8907e86cda66b02fda98072c7ce0b05a.pdf  Pinout Diagram_2
pid_25134196_8907e86cda66b02fda98072c7ce0b05a.pdf Outline Dimensions_1
pid_25134196_8907e86cda66b02fda98072c7ce0b05a.pdf Outline Dimensions_2
pid_25134196_8907e86cda66b02fda98072c7ce0b05a.pdf Outline Dimensions_3
feed

Texas Instruments SN74AHCT132NS

Gates & Inverters Gates & Inverters

Manufacturer No:

SN74AHCT132NS

Manufacturer:

Texas Instruments

Utmel No:

2502-SN74AHCT132NS

Package:

-

ECAD Model:

Description:

Gates & Inverters

Quantity:

Unit Price: $0.376429

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 21770

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.376429

    $0.38

  • 10

    $0.355122

    $3.55

  • 100

    $0.335020

    $33.50

  • 500

    $0.316057

    $158.03

  • 1000

    $0.298167

    $298.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SN74AHCT132NS information

Specifications
Documents & Media
Product Details
Texas Instruments SN74AHCT132NS technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments SN74AHCT132NS.
  • Type
    Parameter
  • RoHS
    Compliant
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    74AHCT132
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Number of Bits
    4
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    NAND
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments SN74AHCT132NS.

SN74AHCT132NS Overview

The number * refers to it. It can conduct 4-bit signals.

SN74AHCT132NS Features


SN74AHCT132NS Applications

There are a lot of Texas Instruments
SN74AHCT132NS Gates and Inverters applications.


  • VCD
  • Computer
  • Television
  • Washing machine
  • Range hood
  • Refrigerator
  • VCR
  • Massager
  • Fan
  • Illumination
SN74AHCT132NS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SN74AHCT132NS" in Texas Instruments SN74AHCT132NS.
  • Part Number
  • Manufacturer
  • Package
  • Description