Texas Instruments SN74AHCT138NG4
Texas Instruments SN74AHCT138NG4
pid_7532868_scls266m.pdf  Pinout Diagram_1
pid_7532868_scls266m.pdf Outline Dimensions_1
pid_7532868_scls266m.pdf Outline Dimensions_2
pid_7532868_scls266m.pdf Outline Dimensions_3
pid_7532868_scls266m.pdf Outline Dimensions_4
pid_7532868_scls266m.pdf Outline Dimensions_5
pid_7532868_scls266m.pdf Outline Dimensions_6
pid_7532868_scls266m.pdf Outline Dimensions_7
pid_7532868_scls266m.pdf Outline Dimensions_8
pid_7532868_scls266m.pdf Outline Dimensions_9
pid_7532868_scls266m.pdf Outline Dimensions_10
pid_7532868_scls266m.pdf Outline Dimensions_11
pid_7532868_scls266m.pdf Outline Dimensions_12
pid_7532868_scls266m.pdf Outline Dimensions_13
feed

Texas Instruments SN74AHCT138NG4

Signal switch 74AHCT Series 4.5V~5.5V Multiplexer IC

Manufacturer No:

SN74AHCT138NG4

Manufacturer:

Texas Instruments

Utmel No:

2502-SN74AHCT138NG4

Package:

16-DIP (0.300, 7.62mm)

ECAD Model:

Description:

4.5V~5.5V 74AHCT138 Signal switch 74AHCT Series

Quantity:

Unit Price: $0.685479

Ext Price: $0.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 40

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.685479

    $0.69

  • 10

    $0.646678

    $6.47

  • 100

    $0.610074

    $61.01

  • 500

    $0.575541

    $287.77

  • 1000

    $0.542964

    $542.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SN74AHCT138NG4 information

Specifications
Documents & Media
Product Details
Texas Instruments SN74AHCT138NG4 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments SN74AHCT138NG4.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-DIP (0.300, 7.62mm)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74AHCT
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Decoder/Demultiplexer
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V~5.5V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74AHCT138
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    1 x 3:8
  • Voltage Supply Source

    A voltage source is a two-terminal device which can maintain a fixed voltage. An ideal voltage source can maintain the fixed voltage independent of the load resistance or the output current. However, a real-world voltage source cannot supply unlimited current. A voltage source is the dual of a current source.

    Single Supply
  • Independent Circuits

    The term "Independent Circuits" in electronic components refers to the ability of a device to function as a separate and self-contained circuit within a larger system. In the context of electronic components, having independent circuits means that each circuit can operate autonomously without being directly affected by other circuits in the system. This feature allows for better isolation, control, and troubleshooting of individual circuits within a complex electronic system. Independent circuits are commonly found in devices such as integrated circuits, where multiple functional blocks are designed to operate independently to perform specific tasks efficiently. Overall, the presence of independent circuits in electronic components enhances the reliability, flexibility, and performance of the system as a whole.

    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments SN74AHCT138NG4.

SN74AHCT138NG4 Overview

Due to the lack of space on the board, digital switch is provided in the 16-DIP (0.300, 7.62mm).It is packaged according to the Tube method.The mounting method digital switch ic uses is Through Hole.A digital IC Decoder/Demultiplexer is used as the analog component of the multiplexers.If the operating temperature is maintained at -40°C~85°C, turn signal switch will not be susceptible to external factors.Using a 4.5V~5.5V supply voltage provides digital controlled switch's superior flexibility for designers.Multiplexers in the 74AHCT series are suitable for a wide range of applications.The base part number is 74AHCT138, which is also useful when looking up signal switch's related components.

SN74AHCT138NG4 Features

Supplied in the 16-DIP (0.300, 7.62mm) package

SN74AHCT138NG4 Applications

There are a lot of Texas Instruments
SN74AHCT138NG4 Signal Switches / Multiplexers / Decoders applications.


  • Implementing boolean functions with multiple variables
  • Data collection system
  • Audio transmission
  • Video transmission
  • Image transmission
  • Recording transmission
  • Combinational circuit
  • Logic gates for other digital devices
  • Signal router
  • Data communication
SN74AHCT138NG4 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SN74AHCT138NG4" in Texas Instruments SN74AHCT138NG4.
  • Part Number
  • Manufacturer
  • Package
  • Description