Texas Instruments SN74HCS541DGSR
Texas Instruments SN74HCS541DGSR
feed

Texas Instruments SN74HCS541DGSR

Buffer, Non-Inverting 2V ~ 6V 3-State Buffers 74HCS Series 8 Bit per Element 7.8mA, 7.8mA 20-TFSOP (0.118", 3.00mm Width)

Manufacturer No:

SN74HCS541DGSR

Manufacturer:

Texas Instruments

Utmel No:

2502-SN74HCS541DGSR

Package:

20-TFSOP (0.118", 3.00mm Width)

Datasheet:

sn74hcs541.pdf

ECAD Model:

Description:

Buffer, Non-Inverting 2V ~ 6V 3-State Buffers 74HCS Series 8 Bit per Element 7.8mA, 7.8mA 20-TFSOP (0.118", 3.00mm Width)

Quantity:

Unit Price: $0.505530

Ext Price: $0.51

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3914

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.505530

    $0.51

  • 10

    $0.476915

    $4.77

  • 100

    $0.449920

    $44.99

  • 500

    $0.424453

    $212.23

  • 1000

    $0.400427

    $400.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SN74HCS541DGSR information

Specifications
Documents & Media
Product Details
Texas Instruments SN74HCS541DGSR technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments SN74HCS541DGSR.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-TFSOP (0.118", 3.00mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-VSSOP
  • Number of Elements
    1
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74HCS
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TA)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V ~ 6V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    3-State
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Schmitt Trigger
  • Current - Output High, Low

    The parameter "Current - Output High, Low" refers to the maximum output current levels that an electronic component, such as a digital logic gate or microcontroller pin, can source or sink when in a high or low state. When the output is in the high state, it indicates the maximum current the component can provide to an external circuit while maintaining a voltage close to the supply voltage. Conversely, when in the low state, it shows the maximum current that the component can absorb from the external circuit while maintaining a voltage near ground. These parameters are critical for ensuring that the component operates within safe limits and interacts properly with other devices.

    7.8mA, 7.8mA
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Buffer, Non-Inverting
  • Number of Bits per Element
    8
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments SN74HCS541DGSR.

SN74HCS541DGSR Overview

Buffer uses a neat 20-TFSOP (0.118", 3.00mm Width) package. This logic IC uses the Tape & Reel (TR) external packaging. This digital buffer is available in the Surface Mount mount. This is a typical Buffer, Non-Inverting logic integrated circuit that sees a broad field of applications. This network transceiver is fed with a supply voltage of 2V ~ 6V. This automotive buffer is qualified to operate within the ambient temperature of -40°C ~ 125°C (TA). The high and low logic state output current of It is 7.8mA, 7.8mA. Digital buffer can deal with 3-State output (s). It is one of the 74HCS series transceivers. The network transceiver employs 8 bits for each element. The Supplier network transceiver package of this part would be 20-VSSOP. Utilizing the Schmitt Trigger input technology, what this electronic component has brought to the industry is more versatile application purposes.

SN74HCS541DGSR Features

Logic Type: Buffer, Non-Inverting
74HCS Series
3-State Output Type

SN74HCS541DGSR Applications

There are a lot of Texas Instruments
SN74HCS541DGSR Buffers & Transceivers applications.


  • Cell phones
  • Wireless modems
  • Remote controls
  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
SN74HCS541DGSR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SN74HCS541DGSR" in Texas Instruments SN74HCS541DGSR.
  • Part Number
  • Manufacturer
  • Package
  • Description