Texas Instruments SN74LS165ANG4
Texas Instruments SN74LS165ANG4
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_1
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_2
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_3
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_4
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_5
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_6
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_7
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_8
pid_4363985_0075c3a8e50bbde3fa3df9473087a13b.pdf Outline Dimensions_9
feed

Texas Instruments SN74LS165ANG4

Shift Register Shift Register

Manufacturer No:

SN74LS165ANG4

Manufacturer:

Texas Instruments

Utmel No:

2502-SN74LS165ANG4

Package:

16-DIP (0.300, 7.62mm)

ECAD Model:

Description:

Shift Register 0°C~70°C Shift Register 74LS Series 74LS165 16-DIP (0.300, 7.62mm)

Quantity:

Unit Price: $0.440467

Ext Price: $0.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.440467

    $0.44

  • 10

    $0.415535

    $4.16

  • 100

    $0.392014

    $39.20

  • 500

    $0.369824

    $184.91

  • 1000

    $0.348891

    $348.89

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SN74LS165ANG4 information

Specifications
Documents & Media
Product Details
Texas Instruments SN74LS165ANG4 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments SN74LS165ANG4.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-DIP (0.300, 7.62mm)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-PDIP
  • Number of Elements
    1
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74LS
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.75V~5.25V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74LS165
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Parallel or Serial to Serial
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Complementary
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Shift Register
  • Number of Bits per Element
    8
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments SN74LS165ANG4.

SN74LS165ANG4 Overview

As a result, 16-DIP (0.300, 7.62mm) package contains the embedded device. This item is packed in case Tube. Through Hole is the way in which this component is mounted. There is a temperature range of 0°C~70°C. Votage within the range of 4.75V~5.25V is supplied. In this case, the electrical component belongs to the series 74LS. If you use the 74LS165 family, you can find parts that are similar.

SN74LS165ANG4 Features

Mounted in Through Hole type.
Based on 74LS165 family

SN74LS165ANG4 Applications

There are a lot of Texas Instruments
SN74LS165ANG4 Shift Registers applications.


  • Flash Memory
  • Cache memory in CPU
  • Data Format Converters
  • Data Processors
  • Pseudo Random Pattern Generator
  • Pulse Extenders
  • Pattern Recognizers
  • Interconnectors
  • Counter
  • Data manipulation
SN74LS165ANG4 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "SN74LS165ANG4" in Texas Instruments SN74LS165ANG4.
  • Part Number
  • Manufacturer
  • Package
  • Description