Texas Instruments TLV320AIC3107IRSBT
Texas Instruments TLV320AIC3107IRSBT
feed

Texas Instruments TLV320AIC3107IRSBT

40 Termination 0.4mm 1.83.3V CODEC TLV320AIC3107 40 Pin 40-WFQFN Exposed Pad

Manufacturer No:

TLV320AIC3107IRSBT

Manufacturer:

Texas Instruments

Utmel No:

2502-TLV320AIC3107IRSBT

Package:

40-WFQFN Exposed Pad

ECAD Model:

Description:

40 Termination 0.4mm 1.83.3V CODEC TLV320AIC3107 40 Pin 40-WFQFN Exposed Pad

Quantity:

Unit Price: $10.322870

Ext Price: $10.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4106

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.322870

    $10.32

  • 10

    $9.738557

    $97.39

  • 100

    $9.187318

    $918.73

  • 500

    $8.667281

    $4,333.64

  • 1000

    $8.176680

    $8,176.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLV320AIC3107IRSBT information

Specifications
Documents & Media
Product Details
Product Comparison
Texas Instruments TLV320AIC3107IRSBT technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TLV320AIC3107IRSBT.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 3 days ago)
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    40-WFQFN Exposed Pad
  • Number of Pins
    40
  • Weight
    54.68623mg
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Number of Terminations
    40
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Stereo Audio
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Nickel/Palladium/Gold (Ni/Pd/Au)
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Number of Functions
    1
  • Terminal Pitch

    The center distance from one pole to the next.

    0.4mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    TLV320AIC3107
  • Pin Count

    a count of all of the component leads (or pins)

    40
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    1.83.3V
  • Number of Channels
    12
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C, Serial
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    5.5V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    1.1V
  • Bandwidth

    In electronic components, "Bandwidth" refers to the range of frequencies over which the component can effectively operate or pass signals without significant loss or distortion. It is a crucial parameter for devices like amplifiers, filters, and communication systems. The bandwidth is typically defined as the difference between the upper and lower frequencies at which the component's performance meets specified criteria, such as a certain level of signal attenuation or distortion. A wider bandwidth indicates that the component can handle a broader range of frequencies, making it more versatile for various applications. Understanding the bandwidth of electronic components is essential for designing and optimizing circuits to ensure proper signal transmission and reception within the desired frequency range.

    20 kHz
  • Data Interface

    A Data Interface in EDQ is a template of a set of attributes representing a given entity, used to create processes that read from, or write to, interfaces rather than directly from or to sources or targets of data.

    I2C, Serial
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    96 ksps
  • Voltage - Supply, Analog

    Voltage - Supply, Analog is a parameter in electronic components that specifies the range of voltage levels required to power the analog circuitry within the component. This parameter indicates the minimum and maximum voltage levels that the component can accept for proper operation of its analog functions. It is crucial to ensure that the voltage supplied to the component falls within this specified range to prevent damage and ensure optimal performance. Understanding and adhering to the "Voltage - Supply, Analog" parameter is essential for the proper functioning of analog circuits in electronic components.

    2.7V~3.6V
  • Voltage - Supply, Digital

    Voltage - Supply, Digital is a parameter that specifies the voltage level required to power the digital circuitry within an electronic component, such as an integrated circuit or a microcontroller. This parameter is crucial for ensuring proper operation of the digital components, as supplying the correct voltage level is essential for reliable performance. The specified voltage range typically includes both minimum and maximum values within which the component can operate safely and efficiently. It is important to adhere to the recommended voltage supply range to prevent damage to the component and to maintain the integrity of the digital signals being processed.

    1.525V~1.95V
  • Power Consumption

    Power consumption is the amount of input energy (measured in watts) required for an electrical appliance to function. This is opposed to power output which is a measure of the level of performance, of a heat pump for example.

    14mW
  • Signal to Noise Ratio (SNR)

    Signal to Noise Ratio (SNR) is a measure used in electronics to quantify the ratio of the strength of a desired signal to the strength of background noise. It is commonly expressed in decibels (dB) and is used to evaluate the quality of a signal transmission or processing system. A higher SNR indicates a stronger, clearer signal relative to the background noise, resulting in better performance and accuracy in electronic components such as amplifiers, receivers, and communication systems. SNR is crucial in ensuring reliable and efficient operation of electronic devices by minimizing the impact of unwanted noise on the signal quality.

    97 dB
  • Resolution (Bits)

    Resolution (Bits) in electronic components refers to the number of bits used to represent the analog signal in digital form. It indicates the level of detail or precision with which the analog signal can be converted into digital data. A higher resolution means more bits are used, allowing for finer distinctions to be made between different signal levels. For example, an 8-bit resolution can represent 256 different levels, while a 16-bit resolution can represent 65,536 levels. In general, a higher resolution leads to better accuracy and fidelity in the digital representation of the original analog signal.

    24 b
  • Number of DAC Channels

    A DAC is a device that converts a digital, typically binary, code to an analog signal, such as a current, voltage, or electric charge. One DAC converter can have several channels. Each channel can sample an analog output from numerical values that are converted to output voltages.

    2
  • Number of Analog Inputs
    7
  • Sigma Delta

    In electronic components, "Sigma Delta" refers to a type of analog-to-digital converter (ADC) architecture commonly used in applications requiring high resolution and low noise. The Sigma Delta ADC works by oversampling the input signal at a much higher frequency than the desired output rate, and then using a digital filter to reduce the noise and quantization errors. This approach allows for achieving high resolution with relatively simple analog circuitry. The name "Sigma Delta" comes from the use of sigma (Σ) for the oversampling and delta (Δ) for the quantization error feedback mechanism. Overall, Sigma Delta ADCs are known for their ability to provide high-resolution conversion with low noise and are commonly used in audio, instrumentation, and sensor applications.

    Yes
  • Number of ADCs / DACs
    2 / 2
  • Dynamic Range, ADCs / DACs (db) Typ

    The parameter "Dynamic Range, ADCs / DACs (db) Typ" in electronic components refers to the range of signal amplitudes that can be accurately measured or reproduced by an analog-to-digital converter (ADC) or digital-to-analog converter (DAC). It is typically expressed in decibels (dB) and represents the ratio between the largest and smallest signals that can be effectively processed by the ADC or DAC without distortion or loss of accuracy. A higher dynamic range indicates a greater ability to capture or reproduce a wide range of signal amplitudes, making the component more versatile and suitable for applications requiring precise signal processing. It is an important specification to consider when selecting ADCs or DACs for audio, video, communications, and other high-fidelity applications.

    91 / 92
  • S/N Ratio, ADCs / DACs (db) Typ

    The parameter "S/N Ratio, ADCs / DACs (db) Typ" in electronic components refers to the Signal-to-Noise Ratio of Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs). It represents the ratio of the desired signal level to the background noise level, typically measured in decibels (dB). A higher S/N ratio indicates better performance in terms of signal clarity and accuracy, as it signifies that the signal is stronger relative to any unwanted noise present in the system. This parameter is crucial in determining the quality and fidelity of analog-to-digital and digital-to-analog conversion processes in electronic devices.

    92 / 96
  • Number of Analog Outputs
    6
  • Height
    800μm
  • Length
    5mm
  • Width
    5mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    750μm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TLV320AIC3107IRSBT.

Product Description: TLV320AIC3107IRSBT

Description

The TLV320AIC3107IRSBT is a high-performance, low-power stereo audio CODEC (Coder/Decoder) from Texas Instruments. Designed for surface mount applications, this integrated circuit is optimized for use in a wide range of audio systems requiring high dynamic range and low power consumption. The device supports both I2C and serial interfaces, making it versatile for various system configurations.

Features

  • High Dynamic Range: The TLV320AIC3107IRSBT boasts a dynamic range of 91 dB for ADCs and 92 dB for DACs, ensuring high-quality audio reproduction.
  • Low Power Consumption: With a power consumption of just 14 mW, this CODEC is ideal for battery-powered devices or systems where power efficiency is critical.
  • Multi-Channel Support: The device features 12 channels in total, including 7 analog inputs and 6 analog outputs, making it suitable for complex audio processing tasks.
  • Wide Operating Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance in various environmental conditions.
  • Lead-Free and RoHS Compliant: The TLV320AIC3107IRSBT is lead-free and RoHS3 compliant, adhering to environmental regulations.
  • Sigma Delta Modulation: The use of sigma delta modulation enhances the signal-to-noise ratio (SNR) up to 97 dB, providing superior audio quality.

Applications

  1. Primary Applications
  2. Portable Audio Devices: Ideal for smartphones, tablets, and other portable audio equipment where space and power efficiency are crucial.
  3. Home Audio Systems: Suitable for home stereo systems requiring high-quality audio processing without significant power consumption.
  4. Automotive Infotainment Systems: Can be used in car audio systems to provide clear and distortion-free audio.

  5. Secondary Applications

  6. Industrial Automation: Used in industrial settings where high-fidelity audio is necessary for monitoring or communication purposes.
  7. Medical Devices: Employed in medical equipment that requires precise audio processing such as hearing aids or medical imaging devices.

Alternative Parts

If the TLV320AIC3107IRSBT is not available or suitable for your application, you may consider the following alternative parts: - TLV320AIC3106IRSBT: A similar stereo audio CODEC with slightly different specifications but similar functionality. - TLV320AIC3108IRSBT: Another variant with additional features or different pin configurations.

Embedded Modules

The TLV320AIC3107IRSBT is commonly used in various embedded modules designed for audio applications: - Audio Processing Boards: Often integrated into boards used for audio processing tasks such as noise reduction and echo cancellation. - Smart Speaker Modules: Used in smart speaker modules to provide high-quality audio output while maintaining low power consumption. - Automotive Infotainment Systems Modules: Integrated into modules designed specifically for automotive infotainment systems requiring robust audio processing capabilities.

In summary, the TLV320AIC3107IRSBT is a versatile and efficient stereo audio CODEC suitable for a wide range of applications where high-quality audio reproduction and low power consumption are essential.

The three parts on the right have similar specifications to Texas Instruments & TLV320AIC3107IRSBT.
TLV320AIC3107IRSBT Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TLV320AIC3107IRSBT" in Texas Instruments TLV320AIC3107IRSBT.
  • Part Number
  • Manufacturer
  • Package
  • Description