pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf  Pinout Diagram_1
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf  Pinout Diagram_1
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf  Pinout Diagram_2
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf  Pinout Diagram_3
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf  Pinout Diagram_4
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_1
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_2
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_3
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_4
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_5
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_6
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_7
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_8
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_9
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_10
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_11
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_12
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_13
pid_31294572_tlv320aic33igvx-texas-instruments-datasheet-164418962.pdf Outline Dimensions_14
feed

Texas Instruments TLV320AIC33IGVX

CODEC TLV320AIC33 Series NFBGA-80

Manufacturer No:

TLV320AIC33IGVX

Manufacturer:

Texas Instruments

Utmel No:

2502-TLV320AIC33IGVX

Package:

NFBGA-80

ECAD Model:

Description:

CODEC TLV320AIC33 Series NFBGA-80

Quantity:

Unit Price: $5.697728

Ext Price: $5.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.697728

    $5.70

  • 10

    $5.375215

    $53.75

  • 100

    $5.070958

    $507.10

  • 500

    $4.783922

    $2,391.96

  • 1000

    $4.513134

    $4,513.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLV320AIC33IGVX information

Specifications
Documents & Media
Product Details
Texas Instruments TLV320AIC33IGVX technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TLV320AIC33IGVX.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    NFBGA-80
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    80-NFBGA (5x5)
  • RoHS
    N
  • Interface Type
    I2C, SPI
  • Number of ADCs
    2 ADC
  • Number of DAC's
    2 DAC
  • Supply Voltage-Min
    2.7 V
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Mounting Styles
    SMD/SMT
  • SNR - Signal to Noise Ratio
    92 dB, 100 dB
  • Factory Pack QuantityFactory Pack Quantity
    576
  • THD plus Noise
    - 90 dB
  • Supply Voltage-Max
    3.6 V
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TLV320AIC33
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Type
    Audio CODEC, Stereo
  • Data Interface

    A Data Interface in EDQ is a template of a set of attributes representing a given entity, used to create processes that read from, or write to, interfaces rather than directly from or to sources or targets of data.

    DSP, I²C, I²S, PCM, SPI
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    32 bit
  • Voltage - Supply, Analog

    Voltage - Supply, Analog is a parameter in electronic components that specifies the range of voltage levels required to power the analog circuitry within the component. This parameter indicates the minimum and maximum voltage levels that the component can accept for proper operation of its analog functions. It is crucial to ensure that the voltage supplied to the component falls within this specified range to prevent damage and ensure optimal performance. Understanding and adhering to the "Voltage - Supply, Analog" parameter is essential for the proper functioning of analog circuits in electronic components.

    2.7V ~ 3.6V
  • Voltage - Supply, Digital

    Voltage - Supply, Digital is a parameter that specifies the voltage level required to power the digital circuitry within an electronic component, such as an integrated circuit or a microcontroller. This parameter is crucial for ensuring proper operation of the digital components, as supplying the correct voltage level is essential for reliable performance. The specified voltage range typically includes both minimum and maximum values within which the component can operate safely and efficiently. It is important to adhere to the recommended voltage supply range to prevent damage to the component and to maintain the integrity of the digital signals being processed.

    1.65V ~ 1.95V
  • Resolution (Bits)

    Resolution (Bits) in electronic components refers to the number of bits used to represent the analog signal in digital form. It indicates the level of detail or precision with which the analog signal can be converted into digital data. A higher resolution means more bits are used, allowing for finer distinctions to be made between different signal levels. For example, an 8-bit resolution can represent 256 different levels, while a 16-bit resolution can represent 65,536 levels. In general, a higher resolution leads to better accuracy and fidelity in the digital representation of the original analog signal.

    16 b, 20 b, 24 b, 32 b
  • Sigma Delta

    In electronic components, "Sigma Delta" refers to a type of analog-to-digital converter (ADC) architecture commonly used in applications requiring high resolution and low noise. The Sigma Delta ADC works by oversampling the input signal at a much higher frequency than the desired output rate, and then using a digital filter to reduce the noise and quantization errors. This approach allows for achieving high resolution with relatively simple analog circuitry. The name "Sigma Delta" comes from the use of sigma (Σ) for the oversampling and delta (Δ) for the quantization error feedback mechanism. Overall, Sigma Delta ADCs are known for their ability to provide high-resolution conversion with low noise and are commonly used in audio, instrumentation, and sensor applications.

    Yes
  • Number of ADCs / DACs
    2 / 2
  • Dynamic Range, ADCs / DACs (db) Typ

    The parameter "Dynamic Range, ADCs / DACs (db) Typ" in electronic components refers to the range of signal amplitudes that can be accurately measured or reproduced by an analog-to-digital converter (ADC) or digital-to-analog converter (DAC). It is typically expressed in decibels (dB) and represents the ratio between the largest and smallest signals that can be effectively processed by the ADC or DAC without distortion or loss of accuracy. A higher dynamic range indicates a greater ability to capture or reproduce a wide range of signal amplitudes, making the component more versatile and suitable for applications requiring precise signal processing. It is an important specification to consider when selecting ADCs or DACs for audio, video, communications, and other high-fidelity applications.

    92 / 100
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Audio CODECs
  • S/N Ratio, ADCs / DACs (db) Typ

    The parameter "S/N Ratio, ADCs / DACs (db) Typ" in electronic components refers to the Signal-to-Noise Ratio of Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs). It represents the ratio of the desired signal level to the background noise level, typically measured in decibels (dB). A higher S/N ratio indicates better performance in terms of signal clarity and accuracy, as it signifies that the signal is stronger relative to any unwanted noise present in the system. This parameter is crucial in determining the quality and fidelity of analog-to-digital and digital-to-analog conversion processes in electronic devices.

    92 / 100
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TLV320AIC33IGVX.

TLV320AIC33IGVX Overview

For space-saving purposes, it is packaged in NFBGA-80. Tray packaging is adopted. It can perform highly efficiently in various applications since it is a type of Audio CODEC, Stereo. As far as mounting types are concerned, it uses Surface Mount. Using -40°C ~ 85°C as the operating performance allows it to operate normally. 2 / 2 ADC / DAC is integrated into it. An analog circuit is supplied with a voltage of 2.7V ~ 3.6V. 1.65V ~ 1.95V is the supply voltage for the digital circuit. The TLV320AIC33 series electronic part is compatible with a wide variety of applications.

TLV320AIC33IGVX Features

Embedded in the NFBGA-80 package
Operating temperature of -40°C ~ 85°C
2 / 2 ADCs / DACs

TLV320AIC33IGVX Applications

There are a lot of Texas Instruments
TLV320AIC33IGVX CODECs Interface ICs applications.


  • Backstop gauging
  • Ball screw positioning
  • Converting
  • Conveying
  • Cut-to-length
  • Filling
  • Food & beverage
  • Linear measurement
  • Material handling
  • Metal forming & fabrication
TLV320AIC33IGVX Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TLV320AIC33IGVX" in Texas Instruments TLV320AIC33IGVX.
  • Part Number
  • Manufacturer
  • Package
  • Description