Texas Instruments TMS320DM641AGNZ5
Texas Instruments TMS320DM641AGNZ5
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_1
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_2
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_3
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_4
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_5
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_6
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_7
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_8
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_9
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_10
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_11
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_12
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_13
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_14
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_15
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_16
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_17
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_18
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_19
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_20
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_21
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_22
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_23
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_24
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_25
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_26
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_27
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_28
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_29
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_30
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_31
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_32
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_33
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_34
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf  Pinout Diagram_35
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf Outline Dimensions_1
pid_6114612_tms320dm641agnz5-texas-instruments-datasheet-41218136.pdf Outline Dimensions_2
feed

Texas Instruments TMS320DM641AGNZ5

1mm CPLD 548 Pin

Manufacturer No:

TMS320DM641AGNZ5

Manufacturer:

Texas Instruments

Utmel No:

2502-TMS320DM641AGNZ5

Package:

548-BBGA, FCBGA

ECAD Model:

Description:

1mm CPLD TMS320DM64x, DaVinci™ Series 320DM641 548 Pin 500MHz 1.2V 548-BBGA, FCBGA

Quantity:

Unit Price: $30.611701

Ext Price: $30.61

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4499

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $30.611701

    $30.61

  • 10

    $28.878963

    $288.79

  • 100

    $27.244305

    $2,724.43

  • 500

    $25.702174

    $12,851.09

  • 1000

    $24.247334

    $24,247.33

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TMS320DM641AGNZ5 information

Specifications
Documents & Media
Product Details
Product Comparison
Texas Instruments TMS320DM641AGNZ5 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TMS320DM641AGNZ5.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    548-BBGA, FCBGA
  • Number of Pins
    548
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~90°C TC
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TMS320DM64x, DaVinci™
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Number of Terminations
    548
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    3A001.A.3
  • Type
    Fixed Point
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    ALSO REQUIRES 3.3V SUPPLY
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.31.00.01
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BALL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.2V
  • Terminal Pitch

    The center distance from one pole to the next.

    1mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    500MHz
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    320DM641
  • Pin Count

    a count of all of the component leads (or pins)

    548
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Host Interface, I2C, McASP, McBSP
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    3.46V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    1.14V
  • Bit Size

    In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.

    32
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32b
  • Address Bus Width

    A computer system has an address bus with 8 parallel lines. This means that the address bus width is 8 bits.

    23
  • Boundary Scan

    Boundary scan is a testing technique used in electronic components to verify the interconnections between integrated circuits on a printed circuit board. It allows for the testing of digital circuits by providing a way to shift data in and out of devices through a serial interface. This method helps in identifying faults such as short circuits, open circuits, and incorrect connections without the need for physical access to the individual components. Boundary scan is commonly used during manufacturing, testing, and debugging processes to ensure the quality and reliability of electronic products.

    YES
  • Low Power Mode

    Low Power Mode is a feature found in electronic components, such as microcontrollers, processors, and devices, that allows them to operate at reduced power consumption levels. When activated, the component typically reduces its clock speed, voltage, or disables certain functions to conserve energy. This mode is often used to extend battery life in portable devices or reduce overall power consumption in energy-efficient systems. Low Power Mode can be triggered automatically based on certain conditions, such as low battery levels, or manually by the user or software. It is a crucial feature in modern electronics to balance performance with energy efficiency.

    YES
  • RAM (words)

    RAM (words) is a parameter used to describe the memory capacity of a random access memory (RAM) module in terms of the number of words it can store. In the context of electronic components, a word typically refers to the amount of data that can be processed or stored by the RAM module in a single operation. The RAM (words) specification indicates the total number of words that can be stored in the RAM module, with each word typically consisting of a fixed number of bits. This parameter is important for determining the overall memory capacity and performance of the RAM module in electronic devices.

    16384
  • Voltage - I/O

    Voltage - I/O is a parameter that refers to the voltage levels at the input and output pins of an electronic component, such as an integrated circuit or a semiconductor device. It specifies the range of voltages that the component can accept at its input pins and the voltages it will output at its output pins under normal operating conditions. This parameter is crucial for ensuring proper functionality and compatibility with other components in a circuit. It helps designers determine the appropriate voltage levels to use when interfacing with the component to prevent damage and ensure reliable operation.

    3.30V
  • Barrel Shifter

    A barrel shifter is a digital circuit component commonly found in computer systems and microprocessors. It is used to shift binary data by a specified number of positions in a parallel manner. The term "barrel shifter" comes from the cylindrical shape of the circuit, which contains multiple shifters arranged in a circular pattern.Barrel shifters are efficient for shifting operations as they can perform shifts of multiple bits in a single clock cycle. They are often used in arithmetic and logic units (ALUs) for tasks such as multiplication, division, and bitwise operations. The flexibility and speed of barrel shifters make them essential for optimizing the performance of digital systems that require fast data manipulation.

    NO
  • Internal Bus Architecture

    The Internal Bus Architecture in electronic components refers to the design and layout of the internal communication pathways within the component. It determines how different parts of the component, such as the processor, memory, and peripherals, communicate with each other. The internal bus architecture includes the data bus, address bus, and control bus, which facilitate the transfer of data and instructions between different components. The efficiency and speed of data transfer within the component are influenced by the design and implementation of the internal bus architecture.

    MULTIPLE
  • Non-Volatile Memory

    Non-Volatile Memory refers to a type of storage technology that retains data even when power is turned off. It is essential for preserving important information in electronic devices, such as computers and smartphones. Common examples of non-volatile memory include Flash memory, EEPROM, and ROM. This characteristic makes non-volatile memory crucial for applications where data integrity and retention are required without a continuous power supply.

    External
  • Voltage - Core

    Voltage - Core is a parameter that refers to the voltage required to power the core of an electronic component, such as a microprocessor or a graphics processing unit (GPU). The core voltage is essential for the proper functioning of the component, as it provides the necessary power for the core to perform its operations. The voltage level is typically specified by the manufacturer and must be within a certain range to ensure the component operates reliably and efficiently. Monitoring and controlling the core voltage is crucial in maintaining the stability and performance of the electronic component.

    1.20V
  • On Chip Data RAM

    On Chip Data RAM refers to a type of memory that is integrated directly onto a microprocessor or other integrated circuit. This RAM is used for storing data temporarily while the device is in operation, allowing for quick access and retrieval of information. On Chip Data RAM is typically faster than external memory due to its proximity to the processor, which helps improve overall system performance. It is commonly used in various electronic components such as microcontrollers, CPUs, and DSPs to facilitate efficient data processing and manipulation.

    160kB
  • Length
    27mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    2.8mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TMS320DM641AGNZ5.

TMS320DM641AGNZ5 Overview

Basically, it is a type of electronic component that is available in a 548-BBGA, FCBGA package.A packaging way of Tray is provided.Fixed Point's wide range of applications makes it ideal for a wide variety of applications.Surface Mount is the direction in which it is mounted.It is important that the device is operated at a temperature of 0°C~90°C TC in order to ensure its normal functioning.As the name implies, the analog voltage range of 3.30V refers to the voltage that can be inserted or removed.This digital signal processor is part of the TMS320DM64x, DaVinci™ series.For its use, it has 548 terminations.The supply voltage is 1.2V.Pins are present on the 548 component.In its configuration, there are 548 pins.There are a number of related parts that can be identified using the base part number 320DM641.In order for the device to operate at 500MHz frequency, there is a specific design.The mounting method is Surface Mount.This device can be powered by voltages as low as 1.14V.3.46V is the maximum voltage that can be supplied to this device.A voltage of 3.3V is used as the supply voltage.Using this electronic part, ALSO REQUIRES 3.3V SUPPLY can also have additional features.

TMS320DM641AGNZ5 Features

Supplied in the 548-BBGA, FCBGA package
Operating supply voltage of 3.3V

TMS320DM641AGNZ5 Applications

There are a lot of Texas Instruments
TMS320DM641AGNZ5 DSP applications.


  • Radar
  • Seismology
  • Audio
  • Sonar
  • Voice recognition
  • Financial signals
  • Other sensor array processing
  • Spectral density estimation
  • Statistical signal processing
  • Digital image processing, data compression
The three parts on the right have similar specifications to Texas Instruments & TMS320DM641AGNZ5.
TMS320DM641AGNZ5 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TMS320DM641AGNZ5" in Texas Instruments TMS320DM641AGNZ5.
  • Part Number
  • Manufacturer
  • Package
  • Description