pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf  Pinout Diagram_1
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf  Pinout Diagram_1
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf  Pinout Diagram_2
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf  Pinout Diagram_3
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf  Pinout Diagram_4
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_1
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_2
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_3
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_4
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_5
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_6
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_7
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_8
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_9
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_10
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_11
pid_21228329_tmux1309qdyyrq1-texas-instruments-datasheet-165812001.pdf Outline Dimensions_12
feed

Texas Instruments TMUX1309QDYYRQ1

Multiplexers ICs SP4T 32ns 40ns Analog Switches

Manufacturer No:

TMUX1309QDYYRQ1

Manufacturer:

Texas Instruments

Utmel No:

2502-TMUX1309QDYYRQ1

Package:

SOT-23-16 Thin SOT-23 Variant

ECAD Model:

Description:

32ns 40ns SP4T 195Ohm Analog Switches 1nA (Typ) SOT-23-16 Thin SOT-23 Variant

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TMUX1309QDYYRQ1 information

Specifications
Documents & Media
Product Details
Texas Instruments TMUX1309QDYYRQ1 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TMUX1309QDYYRQ1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-16 Thin SOT-23 Variant
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-SOT-23-THIN
  • Mfr
    Texas Instruments
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    TMUX1309
  • Channel-to-Channel Matching (ΔRon)
    7Ohm
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive AEC-Q100
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TA)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Circuits
    2
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    500MHz
  • On-State Resistance (Max)

    The "On-State Resistance (Max)" parameter in electronic components refers to the maximum resistance exhibited by the component when it is in the fully conducting state. This resistance is typically measured when the component is carrying the maximum specified current. A lower on-state resistance indicates better conductivity and efficiency of the component when it is in the on-state. It is an important parameter to consider when selecting components for applications where low power dissipation and high efficiency are critical factors.

    195Ohm
  • Multiplexer/Demultiplexer Circuit

    A Multiplexer/Demultiplexer Circuit is an electronic component used in digital circuits to select one of several input signals and route it to a single output. A multiplexer, also known as a "mux," is used to combine multiple input signals into a single output, while a demultiplexer, also known as a "demux," is used to take a single input and route it to one of several possible outputs. These circuits are commonly used in data transmission, communication systems, and digital signal processing applications to efficiently manage and control the flow of data. Multiplexers and demultiplexers play a crucial role in optimizing the use of resources and improving the overall performance of electronic systems.

    4
  • Current - Leakage (IS(off)) (Max)

    Current - Leakage (IS(off)) (Max) refers to the maximum amount of current that flows through a device when it is in its off state, meaning it is not conducting or not intended to be active. This parameter is crucial in determining the efficiency of electronic components, especially in battery-operated devices, as higher leakage currents can lead to increased power consumption and reduced battery life. It is typically measured in microamperes (µA) or milliamperes (mA) and helps engineers assess the suitability of a component for low-power applications.

    1nA (Typ)
  • Channel Capacitance (CS(off), CD(off))

    Channel capacitance (CS(off), CD(off)) in electronic components refers to the capacitance associated with the channel of a field-effect transistor (FET) when it is turned off. CS(off) represents the capacitance between the source and the gate of the FET, while CD(off) represents the capacitance between the drain and the gate. These capacitances play a crucial role in determining the high-frequency performance and switching characteristics of the FET. Understanding and controlling these capacitances is essential for optimizing the performance of electronic circuits, especially in high-speed applications where minimizing parasitic capacitances is critical for achieving desired signal integrity and efficiency.

    14pF 7pF
  • Switch Circuit

    establishes connections between links, on demand and as available, in order to establish an end-to-end circuit between devices.

    SP4T
  • Switch Time (Ton, Toff) (Max)

    The parameter "Switch Time (Ton, Toff) (Max)" in electronic components refers to the maximum time it takes for a device to transition between its on and off states. Ton represents the turn-on time, which is the time taken for the device to switch from the off state to the on state, while Toff represents the turn-off time, which is the time taken for the device to switch from the on state to the off state. This parameter is crucial in determining the speed and efficiency of the device's switching operation. A shorter switch time generally indicates faster switching speeds and better performance of the electronic component.

    32ns 40ns
  • Charge Injection

    A Charge injection in analog switches and multiplexers is a level change caused by stray capacitance associated with the NMOS and PMOS transistors that make up the analog switch.

    -6.5pC
  • Crosstalk

    Crosstalk is a phenomenon in electronic components where signals unintentionally interact with each other, leading to interference or noise. It occurs when signals from one circuit or channel unintentionally couple into another nearby circuit or channel. This interference can result in signal degradation, data errors, or even complete failure of the electronic system. Crosstalk is a common issue in high-speed digital circuits, communication systems, and other electronic devices where multiple signals are present in close proximity. Design techniques such as proper signal routing, shielding, and signal isolation are often employed to minimize crosstalk and ensure reliable operation of electronic components.

    -90dB @ 1MHz
  • Voltage - Supply, Single (V+)

    Voltage - Supply, Single (V+) refers to the positive voltage supply needed for an electronic component to operate. It indicates the range of voltage levels that can be applied to the component from a single power source. This parameter is crucial for determining compatibility with other components in a circuit and ensuring proper functionality. It typically defines the minimum and maximum voltage limits within which the device can safely and effectively operate.

    1.62V ~ 5.5V
  • Voltage - Supply, Dual (V±)

    The parameter "Voltage - Supply, Dual (V±)" refers to the range of dual supply voltages required for the operation of an electronic component. This specification indicates that the component can operate with both positive and negative voltage levels, typically represented as V+ for the positive voltage and V- for the negative voltage. It is commonly used in analog devices and operational amplifiers to facilitate signal processing that requires a reference point at ground level, allowing for both upwards and downwards signal variations. A typical example would be V+ = +15V and V- = -15V, indicating the component can operate effectively within that voltage range.

    1.62V ~ 5.5V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TMUX1309QDYYRQ1.

Product Description:

The TMUX1309QDYYRQ1 is a high-performance, automotive-grade, analog switch multiplexer from Texas Instruments. This IC is designed to provide reliable and efficient signal switching in a variety of automotive applications. With its SP4T switch circuit and 4-channel multiplexer/demultiplexer circuit, this device can handle multiple signals and switch between them quickly and accurately.

Features:

  • Automotive-grade AEC-Q100 certification for reliable performance in harsh environments
  • 2 circuits with 4 channels each, providing flexibility and scalability
  • Low on-state resistance (195 Ohm) and high channel-to-channel matching (7 Ohm) for accurate signal switching
  • Wide operating voltage range (1.62V to 5.5V) and temperature range (-40°C to 125°C) for versatility
  • Fast switching times (32ns to 40ns) and high bandwidth (500MHz) for high-speed signal processing
  • Low charge injection (-6.5pC) and crosstalk (-90dB @ 1MHz) for minimal signal distortion
  • Low current leakage (1nA typical) and channel capacitance (14pF to 7pF) for efficient power consumption

Applications:

  • Automotive infotainment systems: audio signal switching, video signal routing, and data transmission
  • Industrial control systems: sensor signal switching, actuator control, and data acquisition
  • Medical devices: signal processing, data transmission, and patient monitoring
  • Consumer electronics: audio signal switching, video signal routing, and data transmission

Alternative Parts:

  • TMUX1309: the base product number for this IC
  • Other analog switch multiplexers from Texas Instruments, such as the TMUX1209 and TMUX1210

Embedded Modules:

  • This IC is commonly used in various embedded systems, including:
    • Automotive infotainment systems
    • Industrial control systems
    • Medical devices
    • Consumer electronics

FAQs:

Q: What is the maximum on-state resistance of this IC? A: The maximum on-state resistance is 195 Ohm.

Q: What is the operating temperature range of this IC? A: The operating temperature range is -40°C to 125°C.

Q: Can this IC be used in automotive applications? A: Yes, this IC is designed for automotive applications and meets the AEC-Q100 certification.

Q: What is the package type of this IC? A: The package type is SOT-23-16 Thin, which is a surface-mount package.

TMUX1309QDYYRQ1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TMUX1309QDYYRQ1" in Texas Instruments TMUX1309QDYYRQ1.
  • Part Number
  • Manufacturer
  • Package
  • Description