pid_57464526_83ec3adec0fff2308475213364e83106.pdf  Pinout Diagram_1
pid_57464526_83ec3adec0fff2308475213364e83106.pdf  Pinout Diagram_1
pid_57464526_83ec3adec0fff2308475213364e83106.pdf  Pinout Diagram_2
pid_57464526_83ec3adec0fff2308475213364e83106.pdf  Pinout Diagram_3
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_1
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_2
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_3
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_4
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_5
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_6
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_7
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_8
pid_57464526_83ec3adec0fff2308475213364e83106.pdf Outline Dimensions_9
feed

Texas Instruments TPS16410DRCR

Power Management Specialized Power Management ICs

Manufacturer No:

TPS16410DRCR

Manufacturer:

Texas Instruments

Utmel No:

2502-TPS16410DRCR

Package:

VQFN-10

ECAD Model:

Description:

Specialized Power Management ICs

Quantity:

Unit Price: $1.435109

Ext Price: $1.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 980

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.435109

    $1.44

  • 10

    $1.353876

    $13.54

  • 100

    $1.277242

    $127.72

  • 500

    $1.204945

    $602.47

  • 1000

    $1.136741

    $1,136.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TPS16410DRCR information

Specifications
Documents & Media
Product Details
Texas Instruments TPS16410DRCR technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TPS16410DRCR.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    VQFN-10
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    SMD/SMT
  • Type
    Controller
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    1.881 A
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TPS16410DRCR.

TPS16410DRCR Overview

A convenient transport package is provided in VQFN-10.It should be showing 1.881 A as the current output from the ic power supply.

TPS16410DRCR Features


TPS16410DRCR Applications

There are a lot of Texas Instruments
TPS16410DRCRPower Management applications.


  • Hand-Held Systems
  • Space satellite point of load supply
  • Communications payload
  • Optical imaging payload
  • Desktop PC
  • Motherboard
  • Standard notebook PC
  • Chromebook
  • WOA
  • Docking station
TPS16410DRCR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TPS16410DRCR" in Texas Instruments TPS16410DRCR.
  • Part Number
  • Manufacturer
  • Package
  • Description