pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf  Pinout Diagram_1
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf  Pinout Diagram_1
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf  Pinout Diagram_2
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_1
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_2
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_3
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_4
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_5
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_6
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_7
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_8
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_9
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_10
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_11
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_12
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_13
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_14
pid_31322743_17acf4804c99d742797b6a408f0836a2.pdf Outline Dimensions_15
feed

Texas Instruments TPS62873QWRXSRQ1

DC DC Voltage Regulator Reel 1.5MHz, 2.25MHz, 2.5MHz, 3MHz 0.4V Switching Regulator IC Chip

Manufacturer No:

TPS62873QWRXSRQ1

Manufacturer:

Texas Instruments

Utmel No:

2502-TPS62873QWRXSRQ1

Package:

VQFN-16

ECAD Model:

Description:

0.4V DC DC Voltage Regulator 1 Output Outputs 1.5MHz, 2.25MHz, 2.5MHz, 3MHz Reel 15A VQFN-16

Quantity:

Unit Price: $4.686259

Ext Price: $4.69

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9880

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.686259

    $4.69

  • 10

    $4.420999

    $44.21

  • 100

    $4.170754

    $417.08

  • 500

    $3.934673

    $1,967.34

  • 1000

    $3.711956

    $3,711.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TPS62873QWRXSRQ1 information

Specifications
Documents & Media
Product Details
Texas Instruments TPS62873QWRXSRQ1 technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TPS62873QWRXSRQ1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    VQFN-16
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, Wettable Flank
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-VQFN (2.55x3.55)
  • RoHS
    Details
  • Mounting Styles
    SMD/SMT
  • Input Voltage-Min
    2.7 V
  • Input Voltage-Max
    6 V
  • SwitchingFrequency
    3.3 MHz
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Moisture Sensitive
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    3000
  • Supply Voltage-Min
    2.7 V
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Texas Instruments
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TPS62873-Q1
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TA)
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Step-Down
  • Number of Outputs
    1 Output
  • Voltage - Input (Max)

    Voltage - Input (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the input of the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum input voltage can lead to electrical overstress, which may result in permanent damage or failure of the component. It is important to carefully adhere to the specified maximum input voltage to prevent any potential issues and maintain the reliability of the electronic system.

    6V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Programmable
  • Voltage - Input (Min)

    Voltage - Input (Min) refers to the minimum voltage level that an electronic component requires to operate correctly. It indicates the lowest voltage that can be applied to the component while still allowing it to function as intended. If the input voltage falls below this specified minimum, the component may not perform properly or may fail to operate altogether. This parameter is critical for ensuring reliable operation and longevity of the device in electronic circuits.

    0.4V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    1.75 mA
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Positive
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    15 A
  • Current - Output

    Current - Output is a parameter in electronic components that refers to the maximum amount of current that can be delivered by the output of the component. It is a crucial specification as it determines the capability of the component to supply power to connected devices or circuits. The current output rating is typically specified in amperes (A) and is important for ensuring that the component can safely and effectively power the load it is connected to without overheating or failing. Designers and engineers must consider the current output rating when selecting components to ensure compatibility and reliable operation of the overall system.

    15A
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    0.4V
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Buck
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    1.5MHz, 2.25MHz, 2.5MHz, 3MHz
  • Synchronous Rectifier

    Synchronous rectification is a technique for improving the efficiency of rectification by replacing diodes with actively controlled switches, usually power MOSFETs or power bipolar junction transistors (BJT).

    Yes
  • Voltage - Output (Max)

    Voltage - Output (Max) is a parameter that specifies the maximum voltage level that can be delivered by an electronic component, such as an integrated circuit or a power supply. It indicates the highest voltage that the component is designed to provide at its output terminal under normal operating conditions. This parameter is crucial for determining the compatibility of the component with other parts of the circuit and ensuring that the voltage requirements are met for proper functionality. Designers and engineers use this specification to ensure that the component can safely deliver the required voltage without exceeding its maximum output capability.

    3.35V
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    2.7 V to 6 V
  • Shutdown

    The parameter "Shutdown" in electronic components refers to a state in which a device is turned off or enters a low-power mode to conserve energy. In this mode, the component typically reduces its power consumption significantly and may disable its outputs or functions. The shutdown feature is often controlled by an external signal or voltage level, allowing for efficient power management in various applications. It is commonly used in integrated circuits, voltage regulators, and power amplifiers to enhance battery life and overall system efficiency.

    Shutdown
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Texas Instruments TPS62873QWRXSRQ1.

TPS62873QWRXSRQ1 Overview

It uses the Reel package in order to optimize the performance of this voltage regulator. The harley voltage regulator is available as a VQFN-16 package to save space. The voltage regulator is configured with 1 Output outputs. As you can see, this DC DC switching regulator generates Programmable output on its output pins. A Surface Mount, Wettable Flank mounting is required for this switching regulator. Voltage regulators should be operated at -40°C ~ 125°C (TA) temperature while operating. DC-DC switching regulators reach 1.5MHz, 2.25MHz, 2.5MHz, 3MHz switching frequencies. Despite its low input voltage, this voltage regulator can operate. In this adjusting voltage regulator, the output voltage (Min/Fixed) equates to 0.4V. Featuring a 15A output current, dc to dc voltage regulator offers maximum design flexibility. There is a voltage regulator maximum input voltage of 6V. By using 3.35V as the maximum output voltage, adjusting voltage regulator is easy to operate. As the name implies, this voltage regulator belongs to the TPS62873-Q1 family of voltage regulators, and it is a type of switching DC-DC regulator. It operates on a 1.75 mA supply current of adjusting voltage regulator. Normal output current of DC DC switching regulator is 15 A.

TPS62873QWRXSRQ1 Features

1 Output outputs

TPS62873QWRXSRQ1 Applications

There are a lot of Texas Instruments
TPS62873QWRXSRQ1 Voltage Regulators applications.


  • Linear guide
  • Ball screw pair
  • Computer application technology
  • Network technology
  • Automation technology
  • CMM
  • Various precision measuring instruments
  • Various precision measuring detectors
  • Flaw detection equipment
  • Balance equipment
TPS62873QWRXSRQ1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TPS62873QWRXSRQ1" in Texas Instruments TPS62873QWRXSRQ1.
  • Part Number
  • Manufacturer
  • Package
  • Description