Torex Semiconductor Ltd XC6201P602MR-G
Torex Semiconductor Ltd XC6201P602MR-G
feed

Torex Semiconductor Ltd XC6201P602MR-G

Fixed SC-74A, SOT-753 Tape & Reel (TR) Regulator IC

Manufacturer No:

XC6201P602MR-G

Utmel No:

2539-XC6201P602MR-G

Package:

SC-74A, SOT-753

Datasheet:

XC6201 Series

ECAD Model:

Description:

Fixed XC6201 PMIC SC-74A, SOT-753

Quantity:

Unit Price: $0.837240

Ext Price: $0.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 145

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.837240

    $0.84

  • 10

    $0.789849

    $7.90

  • 100

    $0.745141

    $74.51

  • 500

    $0.702963

    $351.48

  • 1000

    $0.663172

    $663.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XC6201P602MR-G information

Specifications
Documents & Media
Product Details
Torex Semiconductor Ltd XC6201P602MR-G technical specifications, attributes, parameters and parts with similar specifications to Torex Semiconductor Ltd XC6201P602MR-G.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SC-74A, SOT-753
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    XC6201
  • Voltage - Input (Max)

    Voltage - Input (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the input of the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum input voltage can lead to electrical overstress, which may result in permanent damage or failure of the component. It is important to carefully adhere to the specified maximum input voltage to prevent any potential issues and maintain the reliability of the electronic system.

    10V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Fixed
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Positive
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    6V
  • Number of Regulators

    A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow. The voltage regulator keeps the power level stabilized. A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow.

    1
  • Protection Features

    Protection features in electronic components refer to the built-in mechanisms or functionalities designed to safeguard the component and the overall system from various external factors or internal faults. These features are crucial for ensuring the reliability, longevity, and safety of the electronic device. Common protection features include overvoltage protection, overcurrent protection, reverse polarity protection, thermal protection, and short-circuit protection. By activating these features when necessary, the electronic component can prevent damage, malfunctions, or hazards that may arise from abnormal operating conditions or unforeseen events. Overall, protection features play a vital role in enhancing the robustness and resilience of electronic components in diverse applications.

    Over Current
  • Voltage Dropout (Max)

    Voltage Dropout (Max) refers to the minimum voltage difference between the input and output of a voltage regulator or linear power supply needed to maintain proper regulation. It indicates the maximum allowable voltage drop across the device for it to function effectively without dropout. If the input voltage falls below this threshold, the output voltage may drop below the specified level, leading to potential operational issues for connected components. This parameter is critical for ensuring stable and reliable power delivery in electronic circuits.

    0.4V @ 200mA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Torex Semiconductor Ltd XC6201P602MR-G.

Product Description: XC6201P602MR-G Linear Voltage Regulator

Description

The XC6201P602MR-G is a linear voltage regulator from Torex Semiconductor Ltd., designed to provide a stable and efficient output voltage in a variety of applications. This IC is part of the XC6201 series, known for its high reliability and low dropout voltage characteristics. The device operates within a wide temperature range, making it suitable for use in both industrial and consumer electronics.

Features

  • Single Regulator: The XC6201P602MR-G features a single linear voltage regulator, ideal for applications requiring a fixed output voltage.
  • Positive Output: The output configuration is positive, ensuring compatibility with most electronic circuits.
  • Fixed Output Voltage: The output voltage is fixed at 6V, making it suitable for powering components that require a stable 6V supply.
  • Low Dropout Voltage: With a maximum voltage dropout of 0.4V at 200mA, this regulator minimizes power loss and heat generation, enhancing overall system efficiency.
  • Over Current Protection: The IC includes over current protection features to safeguard against excessive current draw, ensuring reliable operation under various load conditions.
  • Surface Mount Package: Available in SC-74A and SOT-753 packages, the XC6201P602MR-G is designed for surface mount applications, facilitating compact and efficient PCB design.
  • RoHS3 Compliant: Compliant with RoHS3 standards, this product adheres to environmental regulations regarding hazardous materials in electronic components.
  • Tin (Sn) Terminal Finish: The terminals are finished with tin (Sn), providing excellent solderability and reliability.

Applications

  1. Primary Applications:
  2. Powering microcontrollers and other ICs requiring a stable 6V supply.
  3. Providing a regulated voltage source in industrial control systems.
  4. Supplying power to sensors and actuators in automation systems.

  5. Secondary Applications:

  6. Battery-powered devices such as portable electronics or medical equipment.
  7. Automotive electronics where a stable voltage is crucial for safety and functionality.
  8. General-purpose power supplies where low dropout voltage is essential.

Alternative Parts

Alternative parts for the XC6201P602MR-G include other linear voltage regulators from Torex Semiconductor Ltd., such as: - XC6201P602MR-T (Tape & Reel) - XC6201P602MR-G (Tape & Reel) - XC6201P602MR-TG (Tape & Reel)

These alternatives offer similar specifications but may differ in packaging or lead time.

Embedded Modules

The XC6201P602MR-G is commonly used in various embedded modules due to its reliability and efficiency: - Microcontroller Boards: Many microcontroller boards use this regulator to provide a stable power supply for the MCU. - Sensor Modules: Some sensor modules incorporate this IC to ensure accurate readings by providing a stable voltage source. - Industrial Control Systems: This regulator is often embedded in industrial control systems where reliable power supply is critical.

In summary, the XC6201P602MR-G is an excellent choice for any application requiring a stable and efficient linear voltage regulator with over current protection. Its wide operating temperature range, low dropout voltage, and RoHS3 compliance make it suitable for various industrial and consumer electronics applications.

XC6201P602MR-G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "XC6201P602MR-G" in Torex Semiconductor Ltd XC6201P602MR-G.
  • Part Number
  • Manufacturer
  • Package
  • Description