Torex Semiconductor Ltd XC6603A121MR-G
Torex Semiconductor Ltd XC6603A121MR-G
feed

Torex Semiconductor Ltd XC6603A121MR-G

Tape & Reel (TR) Regulator IC

Manufacturer No:

XC6603A121MR-G

Utmel No:

2539-XC6603A121MR-G

Package:

-

Datasheet:

XC6603 Series

ECAD Model:

Description:

PMIC

Quantity:

Unit Price: $1.447379

Ext Price: $1.45

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 120

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.447379

    $1.45

  • 10

    $1.365452

    $13.65

  • 100

    $1.288162

    $128.82

  • 500

    $1.215247

    $607.62

  • 1000

    $1.146460

    $1,146.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XC6603A121MR-G information

Specifications
Documents & Media
Product Details
Torex Semiconductor Ltd XC6603A121MR-G technical specifications, attributes, parameters and parts with similar specifications to Torex Semiconductor Ltd XC6603A121MR-G.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Regulator Type

    In electronic components, the "Regulator Type" parameter refers to the specific type of voltage regulator used in a circuit. Voltage regulators are devices that maintain a constant output voltage regardless of changes in input voltage or load conditions. The regulator type can vary based on the design and functionality of the voltage regulator, such as linear regulators, switching regulators, or programmable regulators. Each type has its own advantages and limitations in terms of efficiency, cost, size, and performance characteristics. Selecting the appropriate regulator type is crucial to ensure stable and reliable operation of the electronic circuit.

    FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Torex Semiconductor Ltd XC6603A121MR-G.

Product Description

Description

The XC6603A121MR-G is a high-performance, fixed positive single output Linear Low Dropout (LDO) voltage regulator from Torex Semiconductor Ltd. This IC is designed to provide stable and efficient voltage regulation for various electronic applications. With its compact design and reliable performance, it is an ideal choice for modern electronics requiring precise voltage control.

Features

  • High Accuracy: The XC6603A121MR-G offers high accuracy voltage regulation, ensuring that the output voltage remains stable even under varying load conditions.
  • Low Dropout Voltage: Its low dropout voltage feature minimizes power loss, making it suitable for applications where power efficiency is crucial.
  • Compact Design: The IC is available in a Tape & Reel (TR) packaging, which facilitates easy integration into surface mount technology (SMT) processes.
  • ROHS3 Compliant: The product adheres to the ROHS3 standards, ensuring environmental sustainability by reducing the use of hazardous materials.
  • Tin (Sn) Terminal Finish: The terminals are finished with tin, providing a reliable and durable connection.

Applications

  1. Primary Applications
  2. Portable Devices: Ideal for use in portable devices such as smartphones, tablets, and laptops where space is limited but high performance is required.
  3. Industrial Control Systems: Used in industrial control systems to provide stable power supply for sensors and actuators.
  4. Automotive Electronics: Suitable for automotive applications where reliability and efficiency are paramount.

  5. Secondary Applications

  6. Medical Devices: Can be used in medical devices requiring precise voltage regulation.
  7. Consumer Electronics: Suitable for consumer electronics such as smart home devices and wearables.

Alternative Parts

If the XC6603A121MR-G is not available or if you need an alternative solution, consider the following parts from Torex Semiconductor Ltd: - XC6603A121MR-T - XC6603A121MR-TG

These alternatives offer similar performance characteristics but may have slight variations in packaging or terminal finishes.

Embedded Modules

The XC6603A121MR-G is commonly used in various embedded modules designed for specific applications: - System-on-Chip (SoC) Modules: Often integrated into SoC modules for providing local voltage regulation. - Power Management ICs (PMICs): Used in PMICs to manage power distribution within complex electronic systems. - Microcontroller Boards: Frequently used on microcontroller boards like Arduino or Raspberry Pi to provide stable power supply.

Summary

The XC6603A121MR-G is a reliable and efficient fixed positive single output LDO voltage regulator from Torex Semiconductor Ltd. Its high accuracy, low dropout voltage, compact design, and ROHS3 compliance make it an excellent choice for various electronic applications. With its active status and unlimited moisture sensitivity level (MSL), it is ready for immediate integration into your projects.