Torex Semiconductor Ltd XC6901D551ER-G
Torex Semiconductor Ltd XC6901D551ER-G
feed

Torex Semiconductor Ltd XC6901D551ER-G

Tape & Reel (TR) Regulator IC

Manufacturer No:

XC6901D551ER-G

Utmel No:

2539-XC6901D551ER-G

Package:

-

Datasheet:

XC6901 Series

ECAD Model:

Description:

PMIC

Quantity:

Unit Price: $1.129925

Ext Price: $1.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 114

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.129925

    $1.13

  • 10

    $1.065967

    $10.66

  • 100

    $1.005629

    $100.56

  • 500

    $0.948707

    $474.35

  • 1000

    $0.895006

    $895.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XC6901D551ER-G information

Specifications
Documents & Media
Product Details
Torex Semiconductor Ltd XC6901D551ER-G technical specifications, attributes, parameters and parts with similar specifications to Torex Semiconductor Ltd XC6901D551ER-G.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Torex Semiconductor Ltd XC6901D551ER-G.

Product Description: XC6901D551ER-G Linear Voltage Regulator

Description

The XC6901D551ER-G is a linear voltage regulator from Torex Semiconductor Ltd., designed to provide stable and efficient voltage regulation for various electronic applications. This integrated circuit (IC) is part of the PMIC (Power Management IC) family, specifically categorized under linear voltage regulators. Its robust design ensures reliable operation in a wide range of environments.

Features

  • High Accuracy: The XC6901D551ER-G offers high accuracy in voltage regulation, ensuring that the output voltage remains stable despite changes in input voltage or load conditions.
  • Low Dropout Voltage: This IC features a low dropout voltage, which means it can maintain a high level of efficiency even at low input voltages, making it suitable for battery-powered devices.
  • High Current Capability: With its ability to handle high current outputs, the XC6901D551ER-G is ideal for applications requiring substantial power delivery.
  • Low Quiescent Current: The IC has a low quiescent current, reducing power consumption when the device is in standby mode or under light load conditions.
  • ROHS3 Compliant: The XC6901D551ER-G is compliant with ROHS3 regulations, ensuring environmental sustainability by minimizing the use of hazardous materials.

Applications

  1. Primary Applications:
  2. Embedded Systems: The XC6901D551ER-G is commonly used in embedded systems where precise voltage regulation is crucial for maintaining system stability and performance.
  3. Industrial Control Systems: Its high accuracy and reliability make it suitable for industrial control systems where precise voltage control is essential.
  4. Automotive Electronics: The IC's ability to handle high currents and low dropout voltage makes it a good fit for automotive electronics applications such as infotainment systems or vehicle control units.

  5. Secondary Applications:

  6. Consumer Electronics: The XC6901D551ER-G can be used in consumer electronics like smartphones, tablets, and smart home devices where efficient power management is required.
  7. Medical Devices: Its high accuracy and reliability make it suitable for medical devices that require precise voltage regulation to ensure patient safety.

Alternative Parts

If the XC6901D551ER-G is not available or if you need an alternative solution, consider the following parts from Torex Semiconductor Ltd.:

  • XC6901D551ER-GT: This variant offers similar specifications but may have different packaging options.
  • XC6901D551ER-GT1: This part might have slightly different performance characteristics but is still compliant with ROHS3 regulations.

Embedded Modules

The XC6901D551ER-G is often used in various embedded modules due to its versatility and reliability:

  • System-on-Chip (SoC) Modules: This IC can be integrated into SoC modules designed for industrial control systems or automotive electronics.
  • Power Management Modules: It is frequently used in power management modules that provide comprehensive power solutions for embedded systems.
  • Board-Level Modules: The XC6901D551ER-G can also be part of board-level modules designed specifically for consumer electronics or medical devices.

Summary

The XC6901D551ER-G from Torex Semiconductor Ltd. is a robust linear voltage regulator suitable for a wide range of applications requiring high accuracy and reliability in voltage regulation. Its compliance with ROHS3 regulations ensures environmental sustainability while its high current capability and low dropout voltage make it an excellent choice for both primary and secondary applications across various industries.