Toshiba Semiconductor and Storage TB62212FNG,C8,EL
Toshiba Semiconductor and Storage TB62212FNG,C8,EL
feed

Toshiba Semiconductor and Storage TB62212FNG,C8,EL

Motor Drivers Motor Drivers

Manufacturer No:

TB62212FNG,C8,EL

Utmel No:

2541-TB62212FNG,C8,EL

Package:

48-TFSOP (0.240, 6.10mm Width) Exposed Pad

Datasheet:

TB62212FNG

ECAD Model:

Description:

Motor Drivers

Quantity:

Unit Price: $1.982489

Ext Price: $1.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.982489

    $1.98

  • 10

    $1.870273

    $18.70

  • 100

    $1.764408

    $176.44

  • 500

    $1.664536

    $832.27

  • 1000

    $1.570317

    $1,570.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TB62212FNG,C8,EL information

Specifications
Documents & Media
Product Details
Toshiba Semiconductor and Storage TB62212FNG,C8,EL technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TB62212FNG,C8,EL.
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-TFSOP (0.240, 6.10mm Width) Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2007
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V~5.5V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Driver - Fully Integrated, Control and Power Stage
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Half Bridge (8)
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    AND
  • Voltage - Load

    Voltage - Load refers to the voltage across a load component in an electronic circuit when it is connected and operational. It represents the electrical potential difference that drives current through the load, which can be a resistor, motor, or other devices that consume electrical power. The voltage - load relationship is crucial for determining how much power the load will utilize and how it will affect the overall circuit performance. Properly managing voltage - load is essential for ensuring devices operate efficiently and safely within their specified limits.

    10V~38V
  • Motor Type - AC, DC

    The parameter "Motor Type - AC, DC" in electronic components refers to the type of motor used in a particular device or system. AC motors run on alternating current, while DC motors run on direct current. The choice between AC and DC motors depends on the specific requirements of the application, such as power efficiency, speed control, and cost. AC motors are commonly used in household appliances and industrial equipment, while DC motors are often found in battery-operated devices and automotive applications. Understanding the motor type is crucial for selecting the right component to ensure optimal performance and compatibility within the system.

    Brushed DC
  • Motor Type - Stepper

    Motor Type - Stepper refers to a type of electromechanical device that converts electrical pulses into discrete mechanical movements. Stepper motors move in fixed angular increments or steps, allowing for precise control of position and speed. They are commonly used in applications requiring accurate positioning, such as 3D printers, CNC machines, and robotics. Stepper motors typically operate by energizing coils in a specific sequence, creating a magnetic field that moves the rotor in defined steps.

    Bipolar
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Toshiba Semiconductor and Storage TB62212FNG,C8,EL.

Product Description: TB62212FNG, C8, EL Motor Driver IC

Description

The TB62212FNG, C8, EL is a fully integrated motor driver IC designed by Toshiba Semiconductor and Storage. This IC is specifically engineered to provide a comprehensive solution for driving brushed DC motors and bipolar stepper motors in various applications. Its robust design ensures efficient control and power management, making it an ideal choice for general-purpose motor control needs.

Features

  • Fully Integrated Driver: The TB62212FNG integrates both the control and power stages, simplifying the design process and reducing the number of external components required.
  • Parallel Interface: The IC features a parallel interface, allowing for easy connection to microcontrollers or other control systems.
  • Logic Function: It includes an AND logic function, enabling complex control sequences with minimal additional circuitry.
  • Surface Mount Technology: The IC is designed for surface mount technology (SMT), facilitating compact and reliable PCB assembly.
  • High Temperature Range: Operating within a wide temperature range of -40°C to 150°C, this IC ensures reliable performance in harsh environments.
  • Half Bridge Configuration: The output configuration is a half bridge with eight outputs, providing flexibility in motor control applications.
  • RoHS Compliant: The TB62212FNG is RoHS compliant, adhering to environmental regulations and ensuring a sustainable product lifecycle.

Applications

  1. Primary Applications
  2. General-purpose motor control systems
  3. Industrial automation
  4. Robotics
  5. Medical devices

  6. Secondary Applications

  7. Automotive systems
  8. Consumer electronics
  9. Aerospace applications

Alternative Parts

For those seeking alternative motor driver ICs with similar functionalities, consider the following options: - STMicroelectronics L6474 - Texas Instruments DRV8825 - ON Semiconductor NCP380

These alternatives offer comparable performance and features but may have slight differences in specifications or packaging.

Embedded Modules

The TB62212FNG is commonly used in various embedded systems including: - Motor control modules for industrial automation - Robotics platforms - Medical device control units

Its versatility and reliability make it an integral component in many embedded systems requiring precise motor control.

Conclusion

The Toshiba Semiconductor and Storage TB62212FNG, C8, EL motor driver IC is a robust and efficient solution for driving brushed DC motors and bipolar stepper motors. With its fully integrated design, parallel interface, and wide operating temperature range, it is well-suited for a variety of applications across different industries. Its RoHS compliance ensures environmental sustainability while its active status guarantees ongoing support from the manufacturer.