Toshiba Semiconductor and Storage TB6605FTG,EL
Toshiba Semiconductor and Storage TB6605FTG,EL
feed

Toshiba Semiconductor and Storage TB6605FTG,EL

Motor Drivers Motor Drivers

Manufacturer No:

TB6605FTG,EL

Utmel No:

2541-TB6605FTG,EL

Package:

36-VFQFN Exposed Pad

ECAD Model:

Description:

Motor Drivers

Quantity:

Unit Price: $3.211700

Ext Price: $3.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 28

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.211700

    $3.21

  • 10

    $3.029906

    $30.30

  • 100

    $2.858402

    $285.84

  • 500

    $2.696605

    $1,348.30

  • 1000

    $2.543967

    $2,543.97

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TB6605FTG,EL information

Specifications
Product Details
Toshiba Semiconductor and Storage TB6605FTG,EL technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TB6605FTG,EL.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    36-VFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    36-VQFN (5x5)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -30°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    9V~28V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Controller - Commutation, Direction Management
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Pre-Driver - Half Bridge (3)
  • Motor Type - AC, DC

    The parameter "Motor Type - AC, DC" in electronic components refers to the type of motor used in a particular device or system. AC motors run on alternating current, while DC motors run on direct current. The choice between AC and DC motors depends on the specific requirements of the application, such as power efficiency, speed control, and cost. AC motors are commonly used in household appliances and industrial equipment, while DC motors are often found in battery-operated devices and automotive applications. Understanding the motor type is crucial for selecting the right component to ensure optimal performance and compatibility within the system.

    Brushless DC (BLDC)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: TB6605FTG,EL Motor Driver IC

Description

The TB6605FTG,EL is a high-performance motor driver IC designed by Toshiba Semiconductor and Storage. This integrated circuit is specifically tailored for controlling and managing brushless DC (BLDC) motors, making it an essential component in various industrial and automotive applications. The TB6605FTG,EL features advanced commutation and direction management capabilities, ensuring efficient and reliable motor operation.

Features

  • Controller Functionality: The TB6605FTG,EL serves as a controller for commutation and direction management of BLDC motors.
  • Parallel Interface: It supports a parallel interface for easy integration with microcontrollers or other control systems.
  • Wide Operating Range: The IC operates within a temperature range of -30°C to 85°C, making it suitable for diverse environmental conditions.
  • Pre-Driver Configuration: The output configuration includes a pre-driver with three half-bridge configurations, providing flexibility in motor control.
  • Surface Mount Package: The IC is available in a 36-VFQFN exposed pad package, facilitating surface mount technology (SMT) assembly.
  • RoHS Compliance: The TB6605FTG,EL is RoHS compliant, ensuring environmental sustainability.
  • Supply Voltage Range: It operates with a supply voltage range of 9V to 28V, accommodating various power supply requirements.

Applications

  1. Primary Applications:
  2. Industrial Automation: The TB6605FTG,EL is widely used in industrial automation systems where precise motor control is crucial.
  3. Automotive Systems: Its reliability and efficiency make it an ideal choice for automotive applications such as electric vehicle systems.
  4. Robotics: The IC's advanced commutation capabilities are beneficial in robotic systems requiring precise motor control.

  5. Secondary Applications:

  6. Medical Devices: Used in medical devices that require precise motor control for various functions such as pumps or actuators.
  7. Aerospace: The TB6605FTG,EL can be used in aerospace applications where reliability and efficiency are paramount.

Alternative Parts

While there may not be exact alternatives to the TB6605FTG,EL due to its specific features and functionality, some alternative motor driver ICs from other manufacturers include: - STSPIN240 from STMicroelectronics - L6238 from STMicroelectronics - DRV8825 from Texas Instruments

These ICs offer similar functionalities but may have different specifications or package types.

Embedded Modules

The TB6605FTG,EL is often used in various embedded systems including: - Motor control modules for industrial automation - Automotive control units - Robotics control boards

Its integration with microcontrollers like Arduino or Raspberry Pi allows for complex motor control algorithms to be implemented easily.

Summary

The TB6605FTG,EL is a robust and reliable motor driver IC designed for controlling brushless DC motors. Its advanced features, wide operating range, and RoHS compliance make it an excellent choice for various industrial and automotive applications. Its integration with embedded systems further enhances its utility in modern technological applications.