Toshiba Semiconductor and Storage TB67S508FTG,EL
Toshiba Semiconductor and Storage TB67S508FTG,EL
feed

Toshiba Semiconductor and Storage TB67S508FTG,EL

Motor Drivers Motor Drivers

Manufacturer No:

TB67S508FTG,EL

Utmel No:

2541-TB67S508FTG,EL

Package:

36-VFQFN Exposed Pad

ECAD Model:

Description:

Motor Drivers

Quantity:

Unit Price: $5.306942

Ext Price: $5.31

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 65

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.306942

    $5.31

  • 10

    $5.006549

    $50.07

  • 100

    $4.723159

    $472.32

  • 500

    $4.455811

    $2,227.91

  • 1000

    $4.203595

    $4,203.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TB67S508FTG,EL information

Specifications
Product Details
Toshiba Semiconductor and Storage TB67S508FTG,EL technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TB67S508FTG,EL.
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    36-VFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V~5.5V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Driver
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    PWM
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Pre-Driver - Half Bridge (2)
  • Voltage - Load

    Voltage - Load refers to the voltage across a load component in an electronic circuit when it is connected and operational. It represents the electrical potential difference that drives current through the load, which can be a resistor, motor, or other devices that consume electrical power. The voltage - load relationship is crucial for determining how much power the load will utilize and how it will affect the overall circuit performance. Properly managing voltage - load is essential for ensuring devices operate efficiently and safely within their specified limits.

    10V~35V
  • Motor Type - AC, DC

    The parameter "Motor Type - AC, DC" in electronic components refers to the type of motor used in a particular device or system. AC motors run on alternating current, while DC motors run on direct current. The choice between AC and DC motors depends on the specific requirements of the application, such as power efficiency, speed control, and cost. AC motors are commonly used in household appliances and industrial equipment, while DC motors are often found in battery-operated devices and automotive applications. Understanding the motor type is crucial for selecting the right component to ensure optimal performance and compatibility within the system.

    Brushed DC
  • Motor Type - Stepper

    Motor Type - Stepper refers to a type of electromechanical device that converts electrical pulses into discrete mechanical movements. Stepper motors move in fixed angular increments or steps, allowing for precise control of position and speed. They are commonly used in applications requiring accurate positioning, such as 3D printers, CNC machines, and robotics. Stepper motors typically operate by energizing coils in a specific sequence, creating a magnetic field that moves the rotor in defined steps.

    Bipolar
  • Step Resolution

    Servo motor resolution is determined by feedback device of motor. I.e. 1000 PPR (pulses per revolution) quadrature encoder yields 1/4000 revolution resolution because 1000 PPR equals 4000 counts per revolution after standard 4X decoding.

    1, 1/2, 1/4
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: TB67S508FTG,EL Motor Driver IC

1. Description

The TB67S508FTG,EL is a high-performance motor driver IC designed by Toshiba Semiconductor and Storage. This integrated circuit is specifically engineered to drive brushed DC motors and bipolar stepper motors with precision and efficiency. It is part of the PMIC (Power Management IC) category, focusing on motor drivers and controllers. The IC is suitable for general-purpose applications requiring reliable and versatile motor control solutions.

2. Features

  • PWM Interface: The IC features a Pulse Width Modulation (PWM) interface, allowing for precise control over motor speed and torque.
  • Pre-Driver Configuration: It includes two pre-drivers configured as half-bridge outputs, enabling the efficient control of motor currents.
  • Surface Mount Package: The 36-VFQFN exposed pad package ensures easy integration into surface mount technology (SMT) designs.
  • Operating Temperature Range: The IC operates within a wide temperature range of -20°C to 85°C, making it suitable for various environmental conditions.
  • Step Resolution: It supports step resolutions of 1, 1/2, and 1/4 steps, providing flexibility in motor control applications.
  • Voltage Compatibility: The IC can handle load voltages from 10V to 35V and supply voltages from 2V to 5.5V, ensuring compatibility with a wide range of power sources.

3. Applications

Primary Applications:
  • Brushed DC Motors: Ideal for applications requiring smooth and reliable operation of brushed DC motors in robotics, automation systems, and industrial equipment.
  • Bipolar Stepper Motors: Suitable for precision positioning systems in CNC machines, 3D printers, and other applications where precise motor control is essential.
Secondary Applications:
  • General-Purpose Motor Control: Can be used in various general-purpose motor control applications where high performance and reliability are required.
  • Automotive Systems: Potential use in automotive systems requiring precise motor control for accessories like wipers or fans.

4. Alternative Parts

While there may not be exact alternatives to the TB67S508FTG,EL due to its specific features and performance characteristics, some alternative motor driver ICs from other manufacturers could include: - STMicroelectronics L6470 - Texas Instruments DRV8825 - NXP PCA9685

These alternatives offer similar functionality but may have different performance parameters or package types.

5. Embedded Modules

The TB67S508FTG,EL is commonly used in various embedded systems requiring motor control capabilities. Some examples include: - Robotics platforms - Industrial automation systems - Medical devices - Automotive control units

In summary, the TB67S508FTG,EL is a robust and versatile motor driver IC designed by Toshiba Semiconductor and Storage, offering high performance in both brushed DC and bipolar stepper motor applications. Its wide operating temperature range, compatibility with various voltage levels, and precise PWM control make it an excellent choice for a wide range of industrial and general-purpose applications.