TURCK FSFD4.6-1
TURCK FSFD4.6-1
feed

TURCK FSFD4.6-1

Manufacturer No:

FSFD4.6-1

Manufacturer:

TURCK

Utmel No:

2586-FSFD4.6-1

Package:

-

ECAD Model:

Description:

Turck Cordsets, Eurofast Series
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
FSFD4.6-1 information

Specifications
TURCK FSFD4.6-1 technical specifications, attributes, parameters and parts with similar specifications to TURCK FSFD4.6-1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Back Mount
  • Number of Pins
    6
  • Manufacturer Part Number
    U-43918
  • Approvals
    CSA, UL
  • Manufacturer
    Turck
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 A
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP68
  • Length
    1 m
0 Similar Products Remaining