TURCK RKF96-5M/14.5/NPTW/LN
TURCK RKF96-5M/14.5/NPTW/LN
feed

TURCK RKF96-5M/14.5/NPTW/LN

Manufacturer No:

RKF96-5M/14.5/NPTW/LN

Manufacturer:

TURCK

Utmel No:

2586-RKF96-5M/14.5/NPTW/LN

Package:

-

ECAD Model:

Description:

Turck Cordsets, Minifast Series
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
RKF96-5M/14.5/NPTW/LN information

Specifications
TURCK RKF96-5M/14.5/NPTW/LN technical specifications, attributes, parameters and parts with similar specifications to TURCK RKF96-5M/14.5/NPTW/LN.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Front Mount
  • Number of Pins
    9
  • Manufacturer Part Number
    U-93218
  • Approvals
    UL
  • Manufacturer
    Turck
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    7 A
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP68
  • Length
    5 m
0 Similar Products Remaining