TURCK RKSDFSSDED441-3M
TURCK RKSDFSSDED441-3M
feed

TURCK RKSDFSSDED441-3M

Manufacturer No:

RKSDFSSDED441-3M

Manufacturer:

TURCK

Utmel No:

2586-RKSDFSSDED441-3M

Package:

-

ECAD Model:

Description:

Turck Cordsets, EtherNet Series
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
RKSDFSSDED441-3M information

Specifications
TURCK RKSDFSSDED441-3M technical specifications, attributes, parameters and parts with similar specifications to TURCK RKSDFSSDED441-3M.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Back Mount
  • Number of Pins
    4
  • Manufacturer Part Number
    HS2024007411H
  • Manufacturer
    Dynapar
  • Approvals
    CSA, UL
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    2 A
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP68
  • Length
    3 m
0 Similar Products Remaining