TURCK TC9S2-P587-0.46M-PSG3M
TURCK TC9S2-P587-0.46M-PSG3M
feed

TURCK TC9S2-P587-0.46M-PSG3M

Manufacturer No:

TC9S2-P587-0.46M-PSG3M

Manufacturer:

TURCK

Utmel No:

2586-TC9S2-P587-0.46M-PSG3M

Package:

-

ECAD Model:

Description:

Turck Cordsets
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
TC9S2-P587-0.46M-PSG3M information

Specifications
TURCK TC9S2-P587-0.46M-PSG3M technical specifications, attributes, parameters and parts with similar specifications to TURCK TC9S2-P587-0.46M-PSG3M.
  • Type
    Parameter
  • Maximum Voltage
    24 VAC;24 VDC
  • Manufacturer
    Turck
  • Cable Types
    TPU
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 Amps
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Length
    0.46 Meters
0 Similar Products Remaining
TC9S2-P587-0.46M-PSG3M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "TC9S2-P587-0.46M-PSG3M" in TURCK TC9S2-P587-0.46M-PSG3M.
  • Part Number
  • Manufacturer
  • Package
  • Description