TURCK VIS2-B653-20M
TURCK VIS2-B653-20M
feed

TURCK VIS2-B653-20M

Manufacturer No:

VIS2-B653-20M

Manufacturer:

TURCK

Utmel No:

2586-VIS2-B653-20M

Package:

-

ECAD Model:

Description:

Turck Cordsets
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
VIS2-B653-20M information

Specifications
TURCK VIS2-B653-20M technical specifications, attributes, parameters and parts with similar specifications to TURCK VIS2-B653-20M.
  • Type
    Parameter
  • Approvals
    CSA
  • Cable Types
    PVC
  • Manufacturer
    Turck
  • Maximum Voltage
    48 VAC;48 VDC
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4 Amps
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP67
  • Length
    20 Meters
0 Similar Products Remaining
VIS2-B653-20M Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "VIS2-B653-20M" in TURCK VIS2-B653-20M.
  • Part Number
  • Manufacturer
  • Package
  • Description