Vishay C62H
Vishay C62H
feed

Vishay C62H

Manufacturer No:

C62H

Manufacturer:

Vishay

Utmel No:

2668-C62H

Package:

-

ECAD Model:

Description:

C62H datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
C62H information

Specifications
Vishay C62H technical specifications, attributes, parameters and parts with similar specifications to Vishay C62H.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    NO
  • Manufacturer Part Number
    C62H
  • Part Life Cycle Code
    Obsolete
  • Ihs Manufacturer
    POWEREX INC
  • Package Description
    ,
  • Risk Rank
    5.84
  • Leakage Current-Max
    8 mA
  • Operating Temperature-Max
    150 °C
  • Operating Temperature-Min
    -40 °C
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Trigger Device Type

    Trigger Device Type is a parameter in electronic components that refers to the type of device or mechanism used to initiate a specific action or function within the component. This parameter specifies the specific trigger device, such as a sensor, switch, or signal input, that is required to activate or control the operation of the component. Understanding the trigger device type is crucial for proper integration and operation of the electronic component within a larger system or circuit. By specifying the appropriate trigger device type, engineers and designers can ensure that the component functions correctly and responds to the intended input signals or conditions.

    SCR
  • On-state Current-Max
    110000 A
  • Repetitive Peak Off-state Voltage

    The Repetitive Peak Off-state Voltage (Vdrm) is a key parameter in electronic components, particularly in devices like thyristors and triacs. It refers to the maximum voltage that can be applied across the component when it is in the off-state without triggering it to turn on. This parameter is crucial for ensuring the proper functioning and reliability of the component in various circuit applications. It helps determine the voltage level at which the component can safely operate without experiencing unintended conduction. Designers need to consider the Vdrm rating to prevent damage to the component and maintain the overall performance of the circuit.

    250 V
  • Non-Repetitive Pk On-state Cur

    Non-Repetitive Pk On-state Current, often abbreviated as Non-Repetitive Pk On-state Cur, is a parameter that defines the maximum current that a semiconductor device, such as a thyristor or triac, can withstand for a short duration without sustaining damage. This current level is typically specified under particular conditions and is meant to represent transient events rather than continuous operation. It indicates the device's ability to handle sudden surges in current, which may occur due to load changes or fault conditions, while ensuring that the component does not suffer thermal or electrical breakdown during this brief period.

    1000 A
  • Holding Current-Max

    The parameter "Holding Current-Max" in electronic components refers to the maximum current required to maintain the component in its ON state once it has been triggered or turned on. This holding current is necessary to prevent the component from turning off unintentionally due to fluctuations in the input signal or other external factors. It is an important specification for components such as thyristors, triacs, and other semiconductor devices that require a continuous current to remain in the conducting state. Understanding the Holding Current-Max value is crucial for ensuring the reliable operation of the component within its specified parameters.

    100 mA
  • DC Gate Trigger Current-Max

    The parameter "DC Gate Trigger Current-Max" refers to the maximum current required to trigger the gate of a semiconductor device, such as a thyristor or a triac. This parameter specifies the maximum current that must be applied to the gate terminal to turn on the device reliably. Exceeding this maximum current may result in improper operation or damage to the component. It is an important parameter to consider when designing circuits that involve triggering these semiconductor devices, as it ensures proper functionality and reliability of the component.

    70 mA
  • DC Gate Trigger Voltage-Max

    The parameter "DC Gate Trigger Voltage-Max" refers to the maximum voltage required to trigger the gate of a semiconductor device, such as a thyristor or a triac. This voltage level is crucial for initiating the conduction state of the device, allowing current to flow through it. Exceeding this maximum voltage can lead to unintended triggering or damage to the component. Manufacturers specify this parameter to ensure proper operation and reliability of the device in various applications. Designers and engineers need to consider this specification when selecting and using these components in their circuits to prevent malfunctions and ensure optimal performance.

    2.5 V
  • Circuit Commutated Turn-off Time-Nom

    The parameter "Circuit Commutated Turn-off Time-Nom" in electronic components refers to the nominal time it takes for a circuit to turn off after being commutated. Commutation is the process of transferring current from one circuit to another. This parameter is crucial in power electronics, especially in devices like thyristors and other semiconductor switches, as it affects the efficiency and performance of the circuit. A shorter turn-off time typically indicates faster switching speeds and better overall performance of the electronic component. Manufacturers provide this specification to help engineers and designers select the appropriate components for their specific applications.

    50 µs
0 Similar Products Remaining
C62H Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "C62H" in Vishay C62H.
  • Part Number
  • Manufacturer
  • Package
  • Description