Vishay LCD-016N002O-DYF-EU
Vishay LCD-016N002O-DYF-EU
feed

Vishay LCD-016N002O-DYF-EU

Manufacturer No:

LCD-016N002O-DYF-EU

Manufacturer:

Vishay

Utmel No:

2668-LCD-016N002O-DYF-EU

Package:

-

ECAD Model:

Description:

LCD-016N002O-DYF-EU datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LCD-016N002O-DYF-EU information

Specifications
Vishay LCD-016N002O-DYF-EU technical specifications, attributes, parameters and parts with similar specifications to Vishay LCD-016N002O-DYF-EU.
  • Type
    Parameter
  • Manufacturer Part Number
    LCD-016N002O-DYF-EU
  • Rohs Code
    Yes
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    VISHAY INTERTECHNOLOGY INC
  • Risk Rank
    5.59
  • Operating Temperature-Max
    70 °C
  • Operating Temperature-Min
    -20 °C
  • Supply Voltage-Nom
    5 V
  • Viewing Area Height
    16 mm
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    Yes
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn)
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.40.20.00
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Overall Height

    Overall Height is a parameter that refers to the total vertical measurement of an electronic component, typically measured from the bottom of the component to the highest point on top. It is an important specification to consider when designing or selecting components for a project, as it determines the amount of space the component will occupy within a circuit or device. Understanding the overall height of electronic components is crucial for ensuring proper fit and clearance within the overall system design. Manufacturers provide this information in datasheets to help engineers and designers make informed decisions during the product development process.

    25.2 mm
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    85 mm
  • Overall Depth

    Overall Depth in electronic components refers to the total vertical dimension of a component from its mounting surface to the furthest point on its body. It includes all features such as pins, leads, or any protruding parts. This measurement is essential for understanding how a component will fit into a circuit board or enclosure, ensuring proper spacing and compatibility in design.

    9.7 mm
  • Rows Per Display

    Rows Per Display is a parameter that refers to the number of horizontal rows of pixels or characters that can be displayed on a screen or electronic component. It indicates the maximum number of rows that can be shown at one time, which affects the amount of information that can be displayed on the screen. The higher the number of rows per display, the more content can be shown simultaneously, leading to better readability and usability of the device. This parameter is commonly found in specifications of devices such as LCD screens, LED displays, and other electronic components that have a visual output.

    2
  • Characters Per Row

    Characters Per Row refers to the maximum number of characters that can be displayed horizontally on a single line of a digital display, such as an LCD or LED screen. This parameter is crucial for designing user interfaces and ensuring that text is presented clearly and legibly. It determines how much information can be conveyed in a single row before scrolling or pagination is necessary. Understanding this specification helps in selecting appropriate display components for various applications.

    16
  • Character Font Type

    Character Font Type in electronic components refers to the specific style or design of characters displayed on a screen or interface. It determines the appearance of text, numbers, and symbols, such as their shape, size, and spacing. Different font types can convey different emotions or messages, and they play a crucial role in user experience and readability. Common font types include serif, sans-serif, monospaced, and decorative fonts, each with its own unique characteristics and applications in electronic devices. Selecting the appropriate character font type is important for ensuring clear communication and effective visual presentation in electronic components.

    5x8 + CSR
  • Display Height

    Display Height refers to the vertical measurement of the visible area of a display screen in electronic components. It is typically measured in millimeters or inches and indicates how tall the screen is when viewed from the front. This parameter is crucial for determining the size and ergonomics of devices such as monitors, televisions, and mobile screens, influencing both user experience and design considerations. In display specifications, it often helps consumers understand the dimensions and compatibility of screens with various applications and environments.

    5.55 mm
0 Similar Products Remaining
LCD-016N002O-DYF-EU Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LCD-016N002O-DYF-EU" in Vishay LCD-016N002O-DYF-EU.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • LCD-128H064K-BMEVishay

    -

    LCD-128H064K-BME datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-320H240L-BTHVishay

    -

    LCD-320H240L-BTH datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-122H032N-BTIVishay

    -

    LCD-122H032N-BTI datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-240H064A-TTFVishay

    -

    LCD-240H064A-TTF datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-122H032L-TYFVishay

    -

    LCD-122H032L-TYF datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-202H032C-CTKVishay

    -

    LCD-202H032C-CTK datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-122H032L-GTCVishay

    -

    LCD-122H032L-GTC datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-128H064S-PTKVishay

    -

    LCD-128H064S-PTK datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-320H240L-TFFVishay

    -

    LCD-320H240L-TFF datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.

  • LCD-122H032O-BTIVishay

    -

    LCD-122H032O-BTI datasheet pdf and Integrated Circuits (ICs) product details from Vishay stock available at Utmel.