WAGO 2002-3221/1000-434
WAGO 2002-3221/1000-434
feed

WAGO 2002-3221/1000-434

Manufacturer No:

2002-3221/1000-434

Manufacturer:

WAGO

Utmel No:

2685-2002-3221/1000-434

Package:

-

ECAD Model:

Description:

2002-3221/1000-434 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel

Quantity:

Unit Price: $14.620432

Ext Price: $14.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.620432

    $14.62

  • 10

    $13.792860

    $137.93

  • 100

    $13.012132

    $1,301.21

  • 500

    $12.275597

    $6,137.80

  • 1000

    $11.580752

    $11,580.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2002-3221/1000-434 information

Specifications
WAGO 2002-3221/1000-434 technical specifications, attributes, parameters and parts with similar specifications to WAGO 2002-3221/1000-434.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    Polyamide (PA66), Nylon 6/6
  • EU RoHS
    Compliant with Exemption
  • ECCN (US)
    EAR99
  • HTS
    8536.90.40.00
  • Automotive
    No
  • PPAP
    No
  • Connections
    Pull spring
  • Pins per row
    2
  • Manufacturer part #
    2002-3221/1000-434
  • Min. stripping length
    10mm
  • Nominal current
    0.025A
  • Cross section (flexible) (max.)
    4mm²
  • Nominal voltage
    24V
  • AWG (min.)
    22
  • Stripping length (max.)
    12mm
  • Nominal voltage (details)
    24V DC
  • Content
    1pc(s)
  • AWG max.
    12
  • Cross section (inflexible) (max.)
    2.50mm²
  • No. of rows
    3
  • Cross section (flexible) (min.)
    0.25mm²
  • Nominal current - rounded value
    25mA
  • Nominal current (details)
    0.025A
  • Clamp width
    5.20mm
  • Factory colour
    Grey
  • Cross section (inflexible) (min.)
    0.25mm²
  • Spacing
    5.2 MilliMeters
  • Manufacturer Part Number
    51179891
  • Manufacturer
    Wago
  • RoHS
    Yes
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Current-UL
    20 A
  • Product Status
    Active
  • Voltage-IEC
    -
  • Voltage-UL
    600V
  • Current-IEC
    25 mA
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TOPJOB®S
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Three-level LED terminal block with red LED
  • Number of Positions
    6
  • Color
    Gray
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Push In, Spring
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    L
  • Number of Circuits
    3
  • Number of Levels
    3
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    12-22 AWG
  • Fuse Type

    In electronic components, the "Fuse Type" parameter refers to the type of fuse used in the component for overcurrent protection. Fuses are devices designed to interrupt the flow of current in a circuit when the current exceeds a certain threshold, thereby protecting the circuit from damage due to overcurrent conditions. The fuse type can vary based on factors such as the current rating, voltage rating, size, and construction of the fuse. Common fuse types include fast-acting, slow-blow, resettable (PTC), and thermal fuses, each with specific characteristics and applications. Selecting the appropriate fuse type is crucial to ensure the safety and reliability of the electronic circuit.

    -
  • Wire Gauge or Range - mm²
    0.25-4mm²
  • Stripping Length

    The "Stripping Length" in electronic components refers to the amount of insulation or protective covering that needs to be removed from the end of a wire or cable in order to expose the conductive material for connection or termination. This process is typically done using a wire stripper tool to carefully remove the outer layer without damaging the inner conductors. The stripping length is important because it determines the amount of exposed conductor available for making a secure and reliable electrical connection. It is crucial to follow manufacturer specifications and guidelines to ensure proper stripping length for each specific application to avoid issues such as short circuits or poor connectivity.

    10mm ~ 12mm
  • Disconnect Type

    Disconnect Type in electronic components refers to the method or mechanism used to physically disconnect or isolate the component from the circuit or power source. This parameter is important for maintenance, troubleshooting, and safety purposes. Common types of disconnect mechanisms include switches, connectors, relays, and fuses, each serving a specific purpose in controlling the flow of electricity within a circuit. Understanding the disconnect type of electronic components is crucial for proper installation, operation, and repair of electronic devices and systems.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    LED, Resistor
  • Width
    5.20mm
  • Terminal Width

    The "Terminal Width" parameter in electronic components refers to the physical width of the terminal or connection point on the component where external wires or leads are attached. It is an important specification as it determines the size of the wire that can be connected to the component. The terminal width is typically measured in millimeters or inches and is crucial for ensuring proper electrical connections and compatibility with other components in a circuit. Manufacturers provide this specification to help users select the appropriate wires or connectors for reliable and secure connections.

    5.2mm
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
0 Similar Products Remaining
2002-3221/1000-434 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2002-3221/1000-434" in WAGO 2002-3221/1000-434.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 2002-800WAGO

    -

    2002-800 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-552WAGO

    -

    2002-552 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-553WAGO

    -

    2002-553 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-557WAGO

    -

    2002-557 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-558WAGO

    -

    2002-558 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-559WAGO

    -

    2002-559 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-401WAGO

    -

    2002-401 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-1761WAGO

    -

    2002-1761 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-1441WAGO

    -

    2002-1441 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.

  • 2002-1305WAGO

    -

    2002-1305 datasheet pdf and Terminal Blocks - Adapters product details from WAGO stock available at Utmel.