WAGO 2092-1405
WAGO 2092-1405
feed

WAGO 2092-1405

Manufacturer No:

2092-1405

Manufacturer:

WAGO

Utmel No:

2685-2092-1405

Package:

-

ECAD Model:

Description:

2092-1405 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2092-1405 information

Specifications
WAGO 2092-1405 technical specifications, attributes, parameters and parts with similar specifications to WAGO 2092-1405.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyphthalamide (PPA), Glass Filled
  • Manufacturer Part Number
    20921405
  • Approvals
    CB;CSA;cURus
  • Contact Materials
    Electrolytic Copper
  • Manufacturer
    Wago
  • Type of electric connection
    Soldering connection
  • Packaging type
    Other
  • Rated current In
    16
  • Material of contact surface
    Tin
  • Type of fastening
    Solder
  • Pollution degree
    2
  • Overvoltage category
    III
  • Inflammability class of insulation material according to with UL94
    V0
  • Rated surge voltage
    4
  • Voltage-IEC
    250 V
  • Voltage-UL
    300 V
  • Current-IEC
    16A
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Torque-Screw
    -
  • Current-UL
    15 A
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -60°C ~ 100°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    picoMAX® 5.0
  • Type
    Header, Male Pins, Shrouded (4 Side)
  • Number of Positions
    5
  • Color
    Gray
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.197 (5.00mm)
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Insulation Height

    The parameter "Insulation Height" in electronic components refers to the distance between two conductive elements that are separated by an insulating material. It is a crucial specification that determines the level of electrical isolation and protection against short circuits or electrical interference. Insulation height is typically measured in millimeters or inches and is important for ensuring the safe and reliable operation of electronic devices by preventing unintended electrical connections between components. Manufacturers provide insulation height values in their product datasheets to help designers and engineers select the appropriate components for their applications.

    0.768 (19.50mm)
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Solder
  • Number of Contacts
    5 Pole
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300 Volts
  • Contact Tail Length

    Contact Tail Length is a parameter in electronic components that refers to the length of the metal contact tail extending from the component body. This contact tail is typically used for soldering the component onto a circuit board or for making electrical connections. The length of the contact tail is important as it determines how securely the component can be attached to the circuit board and how well it can maintain electrical contact. A proper contact tail length ensures reliable performance and durability of the electronic component in the circuit.

    0.142 (3.60mm)
  • Number of Levels
    1
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    15 Amps
  • Contact Mating Finish

    Contact Mating Finish refers to the surface finish applied to the contact areas of electronic components, such as connectors or sockets, that come into contact with mating components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or wear over time. Common contact mating finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact mating finish depends on the specific application requirements, such as signal integrity, environmental conditions, and cost considerations.

    Tin
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    -
  • Positions Per Level

    The parameter "Positions Per Level" in electronic components refers to the number of distinct positions or locations available on a single level of a component, such as a connector or a circuit board. This measurement is crucial for determining the capacity and layout of electronic systems, as it influences how connections are made and how components are arranged. A higher number of positions typically allows for more complex interconnections and greater functionality within a given space.

    5
  • Plug Wire Entry

    Plug Wire Entry is a parameter in electronic components that refers to the method by which wires or cables are connected to the component. It specifies the type of connector or terminal used for attaching the wires, such as a plug, socket, or terminal block. The plug wire entry is important for ensuring a secure and reliable electrical connection between the component and external wiring. Different components may have varying plug wire entry options depending on the application requirements and design considerations. It is essential to consider the plug wire entry specifications when selecting and installing electronic components to ensure proper functionality and compatibility with the overall system.

    -
  • Header Orientation

    Header Orientation in electronic components refers to the physical orientation of the header pins or connectors on a device. This parameter specifies the direction in which the pins are arranged, which can be vertical, horizontal, right-angle, or surface-mount orientation. The header orientation is important for determining how the component will be mounted on a circuit board and how it will connect to other components or devices. It is crucial to consider the header orientation when designing or selecting electronic components to ensure proper alignment and functionality within the circuit system.

    Vertical
  • Wire Gauge or Range - mm²
    -
  • Wire Strip Length

    Wire Strip Length refers to the specific length of insulation that is removed from the end of an insulated wire to expose the bare conductor. This length is crucial for ensuring proper connections to terminals, connectors, or other components without compromising the integrity of the wire. The correct strip length facilitates reliable electrical contact while minimizing the risk of short circuits and exposure of conductive surfaces. Different applications and connection types may require varying strip lengths to achieve optimal performance and safety.

    -
  • Screw Size

    In electronic components, "Screw Size" refers to the specific dimensions and characteristics of the screws used to secure the component in place. This parameter typically includes information such as the diameter, length, thread pitch, and head type of the screw required for installation. Choosing the correct screw size is crucial to ensure proper mounting and secure attachment of the electronic component within a device or system. Manufacturers often provide recommendations or specifications for the appropriate screw size to use with their components to ensure optimal performance and reliability.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Temperature

    Temperature in electronic components refers to the level of heat that the component is exposed to during operation. It is a critical parameter as excessive heat can lead to performance degradation, reduced lifespan, or even failure of the component. Temperature can affect the electrical properties of the component, such as resistance and capacitance, and can also impact the overall reliability of the electronic system. Proper thermal management is essential to ensure that electronic components operate within their specified temperature range for optimal performance and longevity.

    -60 to 100 Degrees C
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
0 Similar Products Remaining
2092-1405 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2092-1405" in WAGO 2092-1405.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 2092-1358WAGO

    -

    2092-1358 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1403WAGO

    -

    2092-1403 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1372WAGO

    -

    2092-1372 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1406WAGO

    -

    2092-1406 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1175WAGO

    -

    2092-1175 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1303WAGO

    -

    Barrier Strip Terminal Block

  • 2092-1378WAGO

    -

    2092-1378 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1174WAGO

    -

    2092-1174 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1176WAGO

    -

    2092-1176 datasheet pdf and Connectors, Interconnects product details from WAGO stock available at Utmel.

  • 2092-1322WAGO

    -

    Barrier Strip Terminal Block