WAGO 247-531
WAGO 247-531
feed

WAGO 247-531

Manufacturer No:

247-531

Manufacturer:

WAGO

Utmel No:

2685-247-531

Package:

-

ECAD Model:

Description:

247-531 datasheet pdf and Accessories product details from WAGO stock available at Utmel

Quantity:

Unit Price: $6.318753

Ext Price: $6.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.318753

    $6.32

  • 10

    $5.961088

    $59.61

  • 100

    $5.623668

    $562.37

  • 500

    $5.305347

    $2,652.67

  • 1000

    $5.005044

    $5,005.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
247-531 information

Specifications
Product Details
WAGO 247-531 technical specifications, attributes, parameters and parts with similar specifications to WAGO 247-531.
  • Type
    Parameter
  • Weight
    6.472g
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    3926.90.99.85
  • Automotive
    No
  • PPAP
    No
  • Manufacturer part #
    247-531
  • Industrial packaging
    Yes
  • Content
    5pc(s)
  • Imprint
    400 - 449
  • Factory colour
    White
  • Manufacturer Part Number
    2470531
  • Manufacturer
    Wago
  • RoHS
    Yes
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Product Status
    Active
  • For Use With/Related Products
    5mm Wide Terminal Blocks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Box
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    247
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    247-531
  • Color
    White
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    -
  • Legend

    In the context of electronic components, the term "Legend" typically refers to the text or symbols printed on a component or circuit board to indicate its function, value, or other important information. The legend provides key details that help users identify and understand the component's purpose within a circuit. It may include alphanumeric characters, symbols, or other markings that aid in assembly, troubleshooting, and maintenance of electronic devices. The legend is crucial for ensuring proper installation and operation of electronic components and circuits.

    Numbers, 400 through 449
  • Quantity

    In the context of electronic components, the parameter "Quantity" typically refers to the number of individual components included in a package or unit. It represents the amount of a specific component that is included in a single purchase or package. For example, if you are buying resistors, the quantity may indicate how many individual resistors are included in the package.Understanding the quantity parameter is important for ensuring you have the correct amount of components needed for your project or application. It helps in planning and budgeting for the required number of components. When purchasing electronic components, always pay attention to the quantity specified to avoid any shortages or excess components.

    0
0 Similar Products Remaining

247-531 Overview

There is a package called Box that contains this item. Among the electrical components in the 247 series, it is one of the most common.

247-531 Features

Box
247 Series
247-531

247-531 Applications

There are a lot of WAGO
247-531 Microcontroller applications.
247-531 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
  • Audio crossover
  • UPS buffering
  • DC buffering