WAGO 270-480
WAGO 270-480
feed

WAGO 270-480

Manufacturer No:

270-480

Manufacturer:

WAGO

Utmel No:

2685-270-480

Package:

-

ECAD Model:

Description:

270-480 datasheet pdf and Shunts, Jumpers product details from WAGO stock available at Utmel

Quantity:

Unit Price: $21.442644

Ext Price: $21.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $21.442644

    $21.44

  • 10

    $20.228909

    $202.29

  • 100

    $19.083877

    $1,908.39

  • 500

    $18.003657

    $9,001.83

  • 1000

    $16.984582

    $16,984.58

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
270-480 information

Specifications
WAGO 270-480 technical specifications, attributes, parameters and parts with similar specifications to WAGO 270-480.
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8536.69.80.00
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Part Number
    51170354
  • Manufacturer
    Wago
  • Manufacturer part #
    270-480
  • Nominal current
    18A
  • Industrial packaging
    Yes
  • Content
    10pc(s)
  • Nominal current - rounded value
    18A
  • RoHS
    Yes
  • Mounting
    PCB
  • Rated current In
    18
  • Model
    Transverse connector
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Product Status
    Active
  • For Use With/Related Products
    270 Series
  • Contact Materials
    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    270
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Bridges
  • Number of Positions
    80
  • Color
    Silver
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    7,5 mm
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Flat Pins
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    -
  • Note
    n/a
  • Number of Pieces
    1
  • Insulated

    The parameter "Insulated" in electronic components refers to the property of a material that prevents the flow of electric current. Insulation is crucial in ensuring that electrical circuits operate safely and effectively by separating conductive parts to prevent short circuits and unintended connections. Insulated components may include wires, capacitors, and resistors that use insulating materials like rubber, plastic, or glass to provide electrical isolation. This characteristic helps protect both the components and users from electric shock and ensures device reliability.

    No
0 Similar Products Remaining
270-480 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "270-480" in WAGO 270-480.
  • Part Number
  • Manufacturer
  • Package
  • Description