WAGO 289-506
WAGO 289-506
feed

WAGO 289-506

Manufacturer No:

289-506

Manufacturer:

WAGO

Utmel No:

2685-289-506

Package:

-

ECAD Model:

Description:

WAGO 289-506 Interface module with multi-pin connector Content: 1 pc(s)

Quantity:

Unit Price: $86.673798

Ext Price: $86.67

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 475

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $86.673798

    $86.67

  • 10

    $81.767734

    $817.68

  • 100

    $77.139372

    $7,713.94

  • 500

    $72.772992

    $36,386.50

  • 1000

    $68.653766

    $68,653.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
289-506 information

Specifications
WAGO 289-506 technical specifications, attributes, parameters and parts with similar specifications to WAGO 289-506.
  • Type
    Parameter
  • Number of Pins
    34
  • Dim
    (W x H x D) 94 x 36 x 85 mm
  • Connections
    Pull spring
  • Operating current
    1A
  • Min. temperature
    -20°C
  • max. cross section
    2.5mm²
  • Content
    1pc(s)
  • Max. temperature
    +55°C
  • Total no. of pins
    34
  • Min. cross section
    0.08mm²
  • Manufacturer Part Number
    51178664
  • Manufacturer
    Wago
  • RoHS
    Yes
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Product Status
    Active
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    125VDC
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CAGE CLAMP® Serie 236
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C ~ 55°C
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    85mm
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    12-28 AWG
  • Process Side Connection

    Process Side Connection refers to the method by which an electronic component is connected to the manufacturing or assembly process during production. This parameter specifies how the component is physically attached or integrated into the overall system or circuit. The process side connection can include various techniques such as soldering, surface mounting, wire bonding, or other methods depending on the type of component and the requirements of the manufacturing process. It is an important consideration in ensuring the reliability and performance of the electronic component within the final product.

    Terminal Blocks - Screw Connection
  • Control Side Connection

    Control Side Connection refers to the interface or terminal used to control the operation of electronic components or systems. It typically involves the signaling or control lines that activate, modify, or monitor the performance of a device, such as transistors, relays, or integrated circuits. This connection is crucial for the responsiveness and functionality of electronic applications, allowing for integration with control circuitry or microcontrollers.

    Rectangular, Male - DIN 41651
  • Positions / Poles

    In electronic components, the term "Positions / Poles" typically refers to the number of connection points or terminals available on a component for electrical connections. For example, a switch with two positions may have an on and off position, while a rotary switch with four poles may have four different connection points that can be selected by rotating the switch.The number of positions or poles in a component is important because it determines the range of possible connections and functions that the component can perform. Components with more positions or poles offer greater flexibility and functionality in electronic circuits, allowing for more complex switching or routing capabilities.When selecting electronic components, it is important to consider the number of positions or poles required for your specific application to ensure compatibility and proper functionality within your circuit design.

    34
  • Control Side Cable Retainer

    The "Control Side Cable Retainer" is a component used in electronic devices to secure and organize cables on the control side of a system. It is designed to hold cables in place and prevent them from becoming tangled or disconnected during operation. This retainer helps maintain a neat and organized appearance within the device, as well as ensuring that cables are properly routed to their respective connections. By using a control side cable retainer, manufacturers can improve the overall reliability and functionality of the electronic system by reducing the risk of cable damage or interference.

    Latches
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    TS 35 socket
  • Current Rating (Per Contact)

    The parameter "Current Rating (Per Contact)" in electronic components refers to the maximum amount of electrical current that a single contact within the component can safely carry without causing damage or failure. This rating is typically specified in amperes (A) and is crucial for ensuring the reliable operation of the component within its intended application. Exceeding the current rating can lead to overheating, melting of contacts, or even electrical arcing, which can result in component failure or pose safety risks. It is important to carefully consider the current rating when designing or selecting electronic components to ensure they can handle the expected electrical loads without issues.

    1 A
  • Width
    94mm
  • Height
    36mm
  • Length
    -
0 Similar Products Remaining
289-506 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "289-506" in WAGO 289-506.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 289-427WAGO

    -

    289-427 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-619WAGO

    -

    289-619 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-458WAGO

    -

    289-458 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-202WAGO

    -

    289-202 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-586WAGO

    -

    289-586 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-531WAGO

    -

    289-531 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-113WAGO

    -

    289-113 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-587WAGO

    -

    289-587 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-426WAGO

    -

    289-426 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.

  • 289-588WAGO

    -

    289-588 datasheet pdf and Terminal Blocks - Interface Modules product details from WAGO stock available at Utmel.