WAGO 711-111
WAGO 711-111
feed

WAGO 711-111

Manufacturer No:

711-111

Manufacturer:

WAGO

Utmel No:

2685-711-111

Package:

-

ECAD Model:

Description:

711-111 datasheet pdf and Accessories product details from WAGO stock available at Utmel

Quantity:

Unit Price: $0.120610

Ext Price: $0.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.120610

    $0.12

  • 10

    $0.113783

    $1.14

  • 100

    $0.107342

    $10.73

  • 500

    $0.101266

    $50.63

  • 1000

    $0.095534

    $95.53

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
711-111 information

Specifications
Product Details
WAGO 711-111 technical specifications, attributes, parameters and parts with similar specifications to WAGO 711-111.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide 6/6
  • Weight
    1.07g
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8538.90.60.00
  • Automotive
    No
  • PPAP
    No
  • Body Orientation
    Straight
  • Manufacturer Part Number
    7110111
  • Manufacturer
    Wago
  • RoHS
    Yes
  • Manufacturer part #
    711-111
  • Industrial packaging
    Yes
  • Content
    100pc(s)
  • Factory colour
    Grey
  • Inflammability class of insulation material according to with UL94
    V0
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Product Status
    Active
  • For Use With/Related Products
    Transformer Terminal Blocks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    711
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Connector Terminal Blocks
  • Type
    End Plate
  • Number of Positions
    -
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Non-Metallic
  • Color
    Gray
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    Screwless
  • Width
    2.5mm
  • Height
    35mm
  • Length
    23.5mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    2.5
0 Similar Products Remaining

711-111 Overview

It belongs to the 711 series of electrical components.

711-111 Features

711 Series
End Plate

711-111 Applications

There are a lot of WAGO
711-111 Microcontroller applications.
711-111 MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Signal decoupling & power bypass
  • To reduce power noise & signal noise
  • To enhance power efficiency
  • Coupling or blocking
  • Smoothing
  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
711-111 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "711-111" in WAGO 711-111.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 71119WAGO

    -

    End and intermediate Plate 1mm Thick

  • 711-111WAGO

    -

    711-111 datasheet pdf and Accessories product details from WAGO stock available at Utmel.

  • 711-109WAGO

    -

    711-109 datasheet pdf and Accessories product details from WAGO stock available at Utmel.

  • 711-108WAGO

    -

    711-108 datasheet pdf and Accessories product details from WAGO stock available at Utmel.

  • 711-101WAGO

    -

    Accessories/spare parts for terminals

  • 711-112WAGO

    -

    711-112 datasheet pdf and Accessories product details from WAGO stock available at Utmel.

  • 711-107WAGO

    -

    711-107 datasheet pdf and Accessories product details from WAGO stock available at Utmel.

  • 711-110WAGO

    -

    711-110 datasheet pdf and Accessories product details from WAGO stock available at Utmel.

  • 2096007SICK

    -

    Sick Miscellaneous

  • VDRIVE3FTDI, Future Technology Devices International Ltd

    Module

    MOD USB FLASH DRIVE INTERFACE