WAGO 722-250/031-000
WAGO 722-250/031-000
feed

WAGO 722-250/031-000

Manufacturer No:

722-250/031-000

Manufacturer:

WAGO

Utmel No:

2685-722-250/031-000

Package:

-

ECAD Model:

Description:

722-250/031-000 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from WAGO stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
722-250/031-000 information

Specifications
Product Details
WAGO 722-250/031-000 technical specifications, attributes, parameters and parts with similar specifications to WAGO 722-250/031-000.
  • Type
    Parameter
  • Dim
    (L x W x H) 16.60 x 114.80 x 18.25 mm
  • Connections
    Print
  • Pins per row
    20
  • Manufacturer part #
    722-250/031-000
  • Connector contact surface
    Tin plated
  • Nominal current
    15A
  • Nominal voltage
    320V
  • Industrial packaging
    Yes
  • Content
    10pc(s)
  • Case material
    PA 66
  • No. of rows
    1
  • CS
    5mm
  • Board contact surface
    Tin plated
  • Nominal current - rounded value
    15A
  • Factory colour
    Light grey
  • Rated surge voltage
    4
  • Inflammability class of insulation material according to with UL94
    V0
  • Overvoltage category
    III
  • Pollution degree
    2
  • Material of contact surface
    Tin
  • Rated current In
    12
  • Packaging type
    Carton (box)
  • Total number of pins
    20
  • Type of electric connection
    Soldering connection
  • Type of fastening
    Solder
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    722
  • Type
    722-250/031-000
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    + sleeve
  • Height
    18.25mm
  • Length
    16.60mm
  • Width
    114.80mm
0 Similar Products Remaining

722-250/031-000 Overview

It is part of the 722 Series of products.Several of the benefits of this part are also shared by other 722-250/031-000 products.

722-250/031-000 Features

722 series

722-250/031-000 Applications

There are a lot of WAGO
722-250/031-000 Terminal Blocks applications.


  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
722-250/031-000 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "722-250/031-000" in WAGO 722-250/031-000.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 722-135WAGO

    -

    Wago Plugs & Receptacles

  • 722-245WAGO

    -

    WAGO Socket enclosure - PCB 722 Total number of pins 15 Contact spacing: 5 mm 722-245 25 pc(s)

  • 722-145WAGO

    -

    WAGO Socket enclosure - PCB 722 Total number of pins 15 Contact spacing: 5 mm 722-145 25 pc(s)

  • 722-746WAGO

    -

    WAGO Socket enclosure - PCB 722 Total number of pins 16 Contact spacing: 7.50 mm 722-746 10 pc(s)

  • 722-243WAGO

    -

    WAGO Socket enclosure - PCB 722 Total number of pins 13 Contact spacing: 5 mm 722-243 25 pc(s)

  • 722-244WAGO

    -

    WAGO Socket enclosure - PCB 722 Total number of pins 14 Contact spacing: 5 mm 722-244 25 pc(s)

  • 722-206/026-000WAGO

    -

    Conn Terminal Block F 6 POS 5mm Spring Clamp RA Cable Mount 15A CAGE CLAMP® Box

  • 722-242/039-000WAGO

    -

    Wago Terminal Blocks

  • 722-108/026-000WAGO

    -

    Wago Plugs & Receptacles

  • 722-135/039-000WAGO

    -

    WAGO Socket enclosure - PCB 722 Total number of pins 5 Contact spacing: 5 mm 722-135/039-000 50 pc(s)