WAGO 737-662
WAGO 737-662
feed

WAGO 737-662

Manufacturer No:

737-662

Manufacturer:

WAGO

Utmel No:

2685-737-662

Package:

-

ECAD Model:

Description:

737-662 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel

Quantity:

Unit Price: $13.491812

Ext Price: $13.49

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.491812

    $13.49

  • 10

    $12.728125

    $127.28

  • 100

    $12.007665

    $1,200.77

  • 500

    $11.327986

    $5,663.99

  • 1000

    $10.686779

    $10,686.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
737-662 information

Specifications
WAGO 737-662 technical specifications, attributes, parameters and parts with similar specifications to WAGO 737-662.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    PCB Mount
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA66), Nylon 6/6
  • Contact Material - Plating

    Contact Material - Plating refers to the material used to coat the contact surfaces of electronic components, such as connectors or switches, to enhance their performance and durability. Plating is applied to prevent corrosion, improve conductivity, and reduce friction between contacts. Common plating materials include gold, silver, nickel, and tin. The choice of plating material depends on factors such as the application requirements, cost considerations, and environmental conditions in which the component will be used. Overall, the plating material plays a crucial role in ensuring reliable electrical connections and long-term functionality of electronic components.

    Electrolytic Copper - Tin Plated
  • Clamp Material - Plating

    Clamp Material - Plating refers to a surface treatment applied to the clamp components of electronic devices that enhances durability, conductivity, and corrosion resistance. This plating can involve various metals such as gold, nickel, or tin, which improve the electrical connection and provide protection against environmental factors. The choice of plating material is crucial for ensuring optimal performance and longevity in electronic applications.

    Steel - Nickel Plated
  • Screw Material - Plating

    The parameter "Screw Material - Plating" in electronic components refers to the material used for the screw along with any plating or coating applied to it. The screw material is the base material from which the screw is made, such as stainless steel, brass, or aluminum. The plating refers to a thin layer of metal or other material applied to the surface of the screw for various purposes, such as corrosion resistance, improved conductivity, or aesthetic appeal. The choice of screw material and plating can impact the performance, durability, and appearance of the electronic component in which it is used.

    -
  • Manufacturer Part Number
    51156879
  • Approvals
    cURus;CSA
  • Manufacturer
    Wago
  • RoHS
    Yes
  • Connections
    Spring-loaded terminal,Print
  • Pins per row
    12
  • Manufacturer part #
    737-662
  • Cross section (inflexible) (min.)
    0.08mm²
  • Factory colour
    Orange
  • Wire protection
    Yes
  • CS
    7.62mm
  • Cross section (flexible) (min.)
    0.08mm²
  • No. of rows
    3
  • Cross section (inflexible) (max.)
    2.50mm²
  • AWG max.
    12
  • Content
    8pc(s)
  • Industrial packaging
    Yes
  • Stripping length (max.)
    6mm
  • AWG (min.)
    28
  • Nominal voltage
    630V
  • Cross section (flexible) (max.)
    2.50mm²
  • Min. stripping length
    16mm
  • Connectable conductor cross section fine-strand with cable end sleeve
    0.25 - 1.5
  • Packaging type
    Other
  • Rated current In
    21
  • Connectable conductor cross section fine-strand without cable end sleeve
    0.08 - 2.5
  • Type of fastening
    Solder
  • Connectable conductor cross section multi-wired
    0.08 - 2.5
  • Pollution degree
    2
  • Overvoltage category
    III
  • Inflammability class of insulation material according to with UL94
    V0
  • Rated surge voltage
    6
  • Connectable conductor cross section solid-core
    0.08 - 2.5
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Torque-Screw
    -
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    737
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -60°C ~ 105°C
  • Type
    737-662
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Polyamide
  • Color
    Orange
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.300 (7.62mm)
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    12-28 AWG
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    300 V
  • Number of Levels
    3
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    10 A
  • Number of Poles
    12
  • Positions Per Level

    The parameter "Positions Per Level" in electronic components refers to the number of distinct positions or locations available on a single level of a component, such as a connector or a circuit board. This measurement is crucial for determining the capacity and layout of electronic systems, as it influences how connections are made and how components are arranged. A higher number of positions typically allows for more complex interconnections and greater functionality within a given space.

    12
  • Mating Orientation

    Mating orientation in electronic components refers to the specific alignment or positioning required for two components to connect or fit together properly. This parameter is crucial for ensuring that the components can be securely joined and function as intended within a larger electronic system. It may involve considerations such as the physical shape, size, and alignment of connectors, pins, or other mating features on the components. Proper mating orientation is essential for establishing electrical connections, transmitting signals, and enabling the components to work together seamlessly. Manufacturers often provide detailed specifications and guidelines for mating orientation to help users correctly assemble and integrate electronic components.

    45° (135°) Angle with Board
  • Wire Termination

    a piece of electrical equipment that's attached to either end of an electrical wire.

    Screwless - Spring Cage, Tension Clamp
  • Temperature Range

    The difference between the maximum and minimum temperatures or between the highest and lowest mean temperatures during a specified time interval.

    -76 to 221 Degrees F
  • Screw Thread

    In electronic components, the parameter "Screw Thread" refers to the type of threading used on a component that allows it to be securely attached to a mating part using a screw or bolt. The screw thread parameter typically includes information such as the thread pitch, diameter, and type of thread (e.g., metric or imperial). This information is crucial for ensuring compatibility and proper assembly of electronic components within a system. Different components may have different screw thread specifications based on their intended use and design requirements. Understanding and correctly specifying the screw thread parameter is essential for successful installation and maintenance of electronic components.

    -
  • Connection Type

    In electronic components, the parameter "Connection Type" refers to the method used to establish an electrical connection between the component and the circuit or system it is being used in. This parameter describes the physical interface or terminal configuration of the component that allows for the flow of electrical signals or power. Common connection types include through-hole, surface mount, wire leads, solder pads, and various types of connectors.The connection type is an important consideration when selecting electronic components as it determines how the component will be mounted or integrated into the circuit board or system. Different connection types have different advantages and limitations in terms of ease of assembly, reliability, space requirements, and electrical performance. Understanding the connection type of a component is crucial for proper installation and ensuring the overall functionality and performance of the electronic system.

    Spring Clamp
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    + CAGE CLAMP®
  • Pin Length

    Pin length refers to the measurement of the protruding portion of an electronic component's pins that connect to a circuit board or other devices. It is crucial for ensuring proper fit and connection in various electronic applications. The pin length can influence the component's mounting style and its compatibility with different motherboard or socket designs. Variability in pin length can affect impedance, reliability, and overall performance of the component in a circuit.

    4 MilliMeters
  • Width
    89.82mm
  • Length
    31.00mm
  • Height
    44.00mm
0 Similar Products Remaining
737-662 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "737-662" in WAGO 737-662.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 73700WAGO

    -

    PCB Terminal Block CAGE CLAMP w/ Button P2

  • 73701WAGO

    -

    PCB Terminal Block CAGE CLAMP w/ Button P2

  • 737-416WAGO

    -

    737-416 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-653WAGO

    -

    737-653 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-558WAGO

    -

    737-558 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-654WAGO

    -

    737-654 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-758WAGO

    -

    737-758 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-756WAGO

    -

    737-756 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-553WAGO

    -

    737-553 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.

  • 737-752WAGO

    -

    737-752 datasheet pdf and Barrel - Audio Connectors product details from WAGO stock available at Utmel.