Wakefield-Vette 3685853
Wakefield-Vette 3685853
feed

Wakefield-Vette 3685853

Manufacturer No:

3685853

Manufacturer:

Wakefield-Vette

Utmel No:

2686-3685853

Package:

-

ECAD Model:

Description:

COVER VENTED 84HP/332MM

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3685853 information

Specifications
Documents & Media
Product Details
Wakefield-Vette 3685853 technical specifications, attributes, parameters and parts with similar specifications to Wakefield-Vette 3685853.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Metal, Aluminum
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    13.071Lx16.800W x 0.039 H 332.00mmx426.72mmx1.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Cover
  • Color
    Natural
  • Ventilation

    Ventilation in electronic components refers to the design and management of airflow around devices to dissipate heat generated during operation. Proper ventilation ensures that components remain within acceptable temperature limits, preventing overheating that could lead to failure. This can be achieved through passive means, such as heat sinks and optimized spacing, or active methods like fans and cooling systems. Effective ventilation is crucial for maintaining the reliability and longevity of electronic systems.

    Vented
  • Height
    990.6μm
  • Length
    332.0034mm
  • Width
    426.72mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Wakefield-Vette 3685853.

Product Description

1. Description

The Wakefield-Vette part number 3685853 is a natural-colored, vented metal cover designed for use in rack components. Made from high-quality aluminum, this cover is engineered to provide optimal ventilation while maintaining structural integrity. Its compact dimensions and robust construction make it an ideal solution for various industrial and commercial applications.

2. Features

  • Material: The cover is crafted from durable aluminum, ensuring excellent strength and resistance to corrosion.
  • Ventilation: The vented design allows for efficient airflow, making it suitable for applications requiring thermal management.
  • Dimensions: Measuring 13.071 inches in length, 16.800 inches in width, and 0.039 inches in height (332.00 mm x 426.72 mm x 1.00 mm), this cover fits seamlessly into standard rack configurations.
  • Color: Available in a natural finish, providing a sleek and professional appearance.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): Rated at MSL 1, indicating unlimited storage and handling without special precautions.

3. Applications

Primary Applications: - Server Racks: Ideal for use in server racks where efficient ventilation is crucial for maintaining optimal operating temperatures. - Data Centers: Designed to support the cooling needs of data centers by providing adequate airflow through its vented design.

Secondary Applications: - Industrial Enclosures: Can be used in industrial enclosures requiring robust yet ventilated covers. - Telecom Equipment: Suitable for telecom equipment racks where thermal management is essential.

4. Alternative Parts

Alternative parts for the Wakefield-Vette part number 3685853 include: - Part Number 3685852: A similar cover with slightly different dimensions but identical material and ventilation features. - Part Number 3685854: A non-vented version of the cover, suitable for applications where reduced airflow is acceptable.

5. Embedded Modules

This component is commonly used in various embedded modules such as: - Server Chassis Systems: Integrated into server chassis systems to provide a secure and ventilated environment for critical components. - Rack Mount Systems: Embedded within rack mount systems to ensure efficient cooling and protection of internal components.

The Wakefield-Vette part number 3685853 offers a reliable solution for managing temperature and protecting equipment in a variety of applications, making it a valuable addition to any industrial or commercial setup.