Weidmuller 1552700000
Weidmuller 1552700000
feed

Weidmuller 1552700000

Manufacturer No:

1552700000

Manufacturer:

Weidmuller

Utmel No:

2702-1552700000

Package:

-

ECAD Model:

Description:

Modular Terminal Block,

Quantity:

Unit Price: $2.238505

Ext Price: $2.24

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 179

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.238505

    $2.24

  • 10

    $2.111797

    $21.12

  • 100

    $1.992261

    $199.23

  • 500

    $1.879492

    $939.75

  • 1000

    $1.773106

    $1,773.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1552700000 information

Specifications
Weidmuller 1552700000 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 1552700000.
  • Type
    Parameter
  • RoHS-compliant
    Yes
  • Connections
    Pull spring
  • Manufacturer part #
    1552700000
  • Nominal current
    17.5A
  • Cross section (flexible) (max.)
    1.5mm²
  • Nominal voltage
    500V
  • AWG (min.)
    26
  • Stripping length (max.)
    8mm
  • Nominal voltage (details)
    500V
  • Content
    100pc(s)
  • AWG max.
    14
  • Cross section (inflexible) (max.)
    1.5mm²
  • Cross section (flexible) (min.)
    0.5mm²
  • Nominal current - rounded value
    17.5A
  • Nominal current (details)
    17.5A
  • Clamp width
    3.5mm
  • Factory colour
    Blue
  • Cross section (inflexible) (min.)
    0.5mm²
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Manufacturer
    Weidmuller
  • Brand
    Weidmuller
  • Type
    A4C 1.5 BL
  • Subcategory
    Terminal Blocks
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    DIN Rail Terminal Blocks
  • Product Category

    a particular group of related products.

    DIN Rail Terminal Blocks
  • Width
    3.5mm
  • Height
    67.5mm
  • Length
    33.5mm
0 Similar Products Remaining