Weidmüller 1712560000
Weidmüller 1712560000
feed

Weidmüller 1712560000

Manufacturer No:

1712560000

Manufacturer:

Weidmüller

Utmel No:

2702-1712560000

Package:

-

ECAD Model:

Description:

HDC-KIT-HA 03.300

Quantity:

Unit Price: $32.321036

Ext Price: $32.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $32.321036

    $32.32

  • 10

    $30.491543

    $304.92

  • 100

    $28.765607

    $2,876.56

  • 500

    $27.137365

    $13,568.68

  • 1000

    $25.601288

    $25,601.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1712560000 information

Specifications
Weidmüller 1712560000 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 1712560000.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Number of Pins
    3
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RockStar®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    RECTANGULAR CONNECTOR
  • Kit Type

    Kit Type in electronic components refers to the classification or categorization of a particular electronic component based on its intended use or function within a larger system or circuit. This parameter helps identify the specific role or purpose of the component within a kit or assembly. For example, a kit type could indicate whether the component is a resistor, capacitor, transistor, or any other type of electronic device. Understanding the kit type of electronic components is essential for proper selection, installation, and troubleshooting in electronic circuits and systems.

    HDC HA 3-Pole
  • Values

    In electronic components, the parameter "Values" typically refers to the specific numerical or qualitative characteristics that define the component's functionality or performance. These values can include properties such as resistance, capacitance, inductance, voltage rating, current rating, frequency response, and many others depending on the type of component. Understanding and specifying the correct values for electronic components is crucial for ensuring proper operation and compatibility within a circuit or system. Engineers and designers often refer to datasheets provided by manufacturers to determine the values of components and select the most suitable ones for their applications.

    5 pcs - Bulkhead Enclosure, Cable Gland, Female Insert, Male Insert, Plug Housing
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining