Weidmüller 1812170000
Weidmüller 1812170000
feed

Weidmüller 1812170000

Manufacturer No:

1812170000

Manufacturer:

Weidmüller

Utmel No:

2702-1812170000

Package:

-

ECAD Model:

Description:

1812170000 datasheet pdf and Accessories product details from Weidmüller stock available at Utmel

Quantity:

Unit Price: $156.542344

Ext Price: $156.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2292

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $156.542344

    $156.54

  • 10

    $147.681457

    $1,476.81

  • 100

    $139.322129

    $13,932.21

  • 500

    $131.435971

    $65,717.99

  • 1000

    $123.996199

    $123,996.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1812170000 information

Specifications
Product Details
Weidmüller 1812170000 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 1812170000.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Plastic
  • Contact Materials
    CuZn, Gold
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Grey
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Passive Distributor
  • Height
    28mm
  • Length
    152mm
  • Width
    60mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

1812170000 Overview


1812170000 Features

Moisture Sensitivity Level (MSL): 1 (Unlimited)

1812170000 Applications

There are a lot of Weidmüller
1812170000 Accessories applications.


  • Disaster prevention I crime prevention equipment
  • Data-processing equipment
  • Sensing tiny moving objects
  • Detecting a passing glass
  • Detecting transparent film
  • Detecting wafer cassette in cleaning tank
  • Gas and steam turbine control systems
  • Process control systems
  • Reeler/dereeler control systems
  • Automotive test track