Weidmuller 2459180000
Weidmuller 2459180000
feed

Weidmuller 2459180000

Manufacturer No:

2459180000

Manufacturer:

Weidmuller

Utmel No:

2702-2459180000

Package:

-

ECAD Model:

Description:

2459180000 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from Weidmuller stock available at Utmel

Quantity:

Unit Price: $11.647506

Ext Price: $11.65

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $11.647506

    $11.65

  • 10

    $10.988213

    $109.88

  • 100

    $10.366239

    $1,036.62

  • 500

    $9.779470

    $4,889.74

  • 1000

    $9.225916

    $9,225.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2459180000 information

Specifications
Product Details
Weidmuller 2459180000 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 2459180000.
  • Type
    Parameter
  • RoHS-compliant
    Yes
  • Connections
    Pull spring
  • Pins per row
    15
  • Manufacturer part #
    2459180000
  • Connector contact surface
    Tin plated
  • Nominal current
    14.50A
  • Nominal voltage
    320V
  • AWG (min.)
    28
  • Stripping length (max.)
    8mm
  • Min. temperature
    -50°C
  • max. cross section
    1.50mm²
  • Industrial packaging
    Yes
  • Content
    30pc(s)
  • Max. temperature
    +100°C
  • Case material
    PA GF
  • AWG max.
    16
  • No. of rows
    1
  • Min. cross section
    0.25mm²
  • Total number of pins
    15
  • CS
    3.50mm
  • Nominal current - rounded value
    14.5A
  • Factory colour
    Orange
  • Factory Pack QuantityFactory Pack Quantity
    30
  • Manufacturer
    Weidmuller
  • Brand
    Weidmuller
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    BL/SL
  • Type
    BLF 3.50/15/180 SN OR BX
  • Subcategory
    Terminal Blocks
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Pluggable Terminal Blocks
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    encodable
  • Product Category

    a particular group of related products.

    Pluggable Terminal Blocks
0 Similar Products Remaining

2459180000 Overview

Specifically, it is one of the products in the BL/SL Series.There are many benefits that this part shares with other BLF 3.50/15/180 SN OR BX products as well.

2459180000 Features

BL/SL series

2459180000 Applications

There are a lot of Weidmuller
2459180000 Terminal Blocks applications.


  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
  • All Electrical Machinery
2459180000 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2459180000" in Weidmuller 2459180000.
  • Part Number
  • Manufacturer
  • Package
  • Description