Weidmuller 2503770500
Weidmuller 2503770500
feed

Weidmuller 2503770500

Manufacturer No:

2503770500

Manufacturer:

Weidmuller

Utmel No:

2702-2503770500

Package:

-

ECAD Model:

Description:

2503770500 datasheet pdf and Heavy Duty Connectors - Housings, Hoods, Bases product details from Weidmuller stock available at Utmel

Quantity:

Unit Price: $214.293308

Ext Price: $214.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2549

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $214.293308

    $214.29

  • 10

    $202.163498

    $2,021.63

  • 100

    $190.720281

    $19,072.03

  • 500

    $179.924794

    $89,962.40

  • 1000

    $169.740371

    $169,740.37

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2503770500 information

Specifications
Product Details
Weidmuller 2503770500 technical specifications, attributes, parameters and parts with similar specifications to Weidmuller 2503770500.
  • Type
    Parameter
  • Colour outer sheath
    Green
  • Degree of protection (IP)
    IP00
  • Category
    6A (IEC)
  • NVP value
    65
  • Length
    5
0 Similar Products Remaining

2503770500 Overview


2503770500 Features


2503770500 Applications

There are a lot of Weidmuller
2503770500 Heavy Duty Connectors applications.


  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
2503770500 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2503770500" in Weidmuller 2503770500.
  • Part Number
  • Manufacturer
  • Package
  • Description